IC FLASH 32MBIT PARALLEL 48TSOP Product overview: F320BJHEPTTL90 from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-F320BJHEPTTL90 can be used for catalog matching and distributor lookup.
Manufacturer: Sharp Microelectronics
Win Source Part Number: 923040-F320BJHEPTTL9
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - Boot Block Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 48-TSOP
Package: Tray
Package: 48-TFSOP (0.488", 12.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Other Part Number: 425-1826, LH28F320BJHE-PTTL90,
IC FLASH 32MBIT PARALLEL 48TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
FLASH - Boot Block Memory IC 32Mbit Parallel 90 ns 48-TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-F320BJHEPTTL90 | 923040-F320BJHEPTTL90 | F320BJHEPTTL90 | F320BJHEPTTL90 | F320BJHEPTTL90 |
| Product Name | Memory IC and Storage Component | Memory - Flash - F320BJHEPTTL90 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 90 ns | 90 ns | 90 ns | ||
| Cycle Time | 90 ns | 90 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |