Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photodiodes - BS120E0F BS120E0F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 770397-BS120E0F Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 60°C Package: Side View Part Status: Obsolete(EOL) Family Name: BS120 Wavelength: 560nm Spectral Range: 500nm ~ 600nm Current - Dark (Typ): 3pA Active Area: 1.55mm2 Categories: Sensors, Transducers Voltage - DC Reverse (Vr) (Maximum): 10V Introduction Date: April 27, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 770397-BS120E0F Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 60°C Package: Side View Part Status: Obsolete(EOL) Family Name: BS120 Wavelength: 560nm Spectral Range: 500nm ~ 600nm Current - Dark (Typ): 3pA Active Area: 1.55mm2 Categories: Sensors, Transducers Voltage - DC Reverse (Vr) (Maximum): 10V Introduction Date: April 27, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - BS120E0F - 770397-BS120E0F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - BS120E0F
770397-BS120E0F
Optical Sensors - Optical Sensors - Photodiodes - BS120E0F 770397-BS120E0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 770397-BS120E0F Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 60°C Package: Side View Part Status: Obsolete(EOL) Family Name: BS120 Wavelength: 560nm Spectral Range: 500nm ~ 600nm Current - Dark (Typ): 3pA Active Area: 1.55mm2 Categories: Sensors, Transducers Voltage - DC Reverse (Vr) (Maximum): 10V Introduction Date: April 27, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 770397-BS120E0F
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 60°C
Package: Side View
Part Status: Obsolete(EOL)
Family Name: BS120
Wavelength: 560nm
Spectral Range: 500nm ~ 600nm
Current - Dark (Typ): 3pA
Active Area: 1.55mm2
Categories: Sensors, Transducers
Voltage - DC Reverse (Vr) (Maximum): 10V
Introduction Date: April 27, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 770397-BS120E0F
Product Name Optical Sensors - Optical Sensors - Photodiodes - BS120E0F
Operating Temperature -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1102LUA-T - 1010920-A1102LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
Environmental Sensor ICs - 1837489 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details