Sharp Microelectronics of the Americas 60V 30A MOSFET Transistor 2SJ553

Description
Trans MOSFET P-CH Si 60V 30A Product overview: 2SJ553 from Sharp Microelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ553 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH Si 60V 30A Product overview: 2SJ553 from Sharp Microelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ553 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 30A MOSFET Transistor
288-2SJ553
60V 30A MOSFET Transistor 288-2SJ553
Trans MOSFET P-CH Si 60V 30A Product overview: 2SJ553 from Sharp Microelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ553 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 60V 30A Product overview: 2SJ553 from Sharp Microelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ553 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158727-2SJ553 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158727-2SJ553
Discrete Semiconductor Products 158727-2SJ553
Manufacturer: Sharp Microelectronics Win Source Part Number: 158727-2SJ553 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ553 Alternative Parts (Cross-Reference): 2SJ553-E; Introduction Date: September 04, 2005 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 158727-2SJ553
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ553
Alternative Parts (Cross-Reference): 2SJ553-E;
Introduction Date: September 04, 2005
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ553 158727-2SJ553
Product Name 60V 30A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data