Sharp Microelectronics of the Americas PMIC - PMIC - Voltage Regulators - Linear - 070VK01 070VK01

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 197163-070VK01 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Output Voltage: 1.5 V to 7 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TO-220-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.5V @ 500mA Operating Supply Current: 2mA PSRR: 60dB (120Hz) Maximum Output Voltage: 7V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 197163-070VK01 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Output Voltage: 1.5 V to 7 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TO-220-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.5V @ 500mA Operating Supply Current: 2mA PSRR: 60dB (120Hz) Maximum Output Voltage: 7V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - 070VK01 - 197163-070VK01 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - 070VK01
197163-070VK01
PMIC - PMIC - Voltage Regulators - Linear - 070VK01 197163-070VK01
Manufacturer: Sharp Microelectronics Win Source Part Number: 197163-070VK01 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Output Voltage: 1.5 V to 7 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TO-220-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.5V @ 500mA Operating Supply Current: 2mA PSRR: 60dB (120Hz) Maximum Output Voltage: 7V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 197163-070VK01
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: 1.5 V to 7 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 2mA
PSRR: 60dB (120Hz)
Maximum Output Voltage: 7V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1A TO220 LDO Voltage Regulator IC
699-070VK01
1A TO220 LDO Voltage Regulator IC 699-070VK01
IC REG LDO ADJ 1A TO220-5 Product overview: 070VK01 from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-070VK01 can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 1A TO220-5 Product overview: 070VK01 from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-070VK01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 197163-070VK01 699-070VK01
Product Name PMIC - PMIC - Voltage Regulators - Linear - 070VK01 1A TO220 LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type TO-220; Other; TO-220-5 Other; Tube/Rail
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data