Sharp Microelectronics of the Americas 3.3V 0.5A LDO Voltage Regulator IC 033EN5M

Description
IC REG LDO 3.3V 0.5A SC63 Product overview: 033EN5M from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-033EN5M can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG LDO 3.3V 0.5A SC63 Product overview: 033EN5M from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-033EN5M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 0.5A LDO Voltage Regulator IC
699-033EN5M
3.3V 0.5A LDO Voltage Regulator IC 699-033EN5M
IC REG LDO 3.3V 0.5A SC63 Product overview: 033EN5M from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-033EN5M can be used for catalog matching and distributor lookup.

IC REG LDO 3.3V 0.5A SC63 Product overview: 033EN5M from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-033EN5M can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - 033EN5M - 074852-033EN5M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - 033EN5M
074852-033EN5M
PMIC - PMIC - Voltage Regulators - Linear - 033EN5M 074852-033EN5M
Manufacturer: Sharp Microelectronics Win Source Part Number: 074852-033EN5M Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: SC-63 Nominal Output Voltage (Min/Fixed): 3.3V Control Protection Regulator Topology: Positive Fixed Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 074852-033EN5M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: SC-63
Nominal Output Voltage (Min/Fixed): 3.3V
Control Protection Regulator Topology: Positive Fixed
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-033EN5M 074852-033EN5M
Product Name 3.3V 0.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - 033EN5M
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tube/Rail Other; SC-63
Output Voltage 3.3 volts 3.3 volts
IOUT 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data