Sharp Packaging Solutions Optocoupler, Triac O/p; Optocoupler Case Style Sharp S2S4BY0F

Description
OPTOCOUPLER, TRIAC O/P; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:20mA; Output Voltage:600V RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, TRIAC O/P; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:20mA; Output Voltage:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Triac O/p; Optocoupler Case Style Sharp - 13M5386 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac O/p; Optocoupler Case Style Sharp
13M5386
Optocoupler, Triac O/p; Optocoupler Case Style Sharp 13M5386
OPTOCOUPLER, TRIAC O/P; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:20mA; Output Voltage:600V RoHS Compliant: Yes

OPTOCOUPLER, TRIAC O/P; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:20mA; Output Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 13M5386
Product Name Optocoupler, Triac O/p; Optocoupler Case Style Sharp
Input 20mA
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1ED020I12F2XUMA1DKR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details