Sharp Packaging Solutions Optocoupler, Triac O/p; Optocoupler Case Style Sharp S2S3ADYF

Description
OPTOCOUPLER, TRIAC O/P; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:20mA; Output Voltage:600VRoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, TRIAC O/P; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:20mA; Output Voltage:600VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Triac O/p; Optocoupler Case Style Sharp - 13M5385 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac O/p; Optocoupler Case Style Sharp
13M5385
Optocoupler, Triac O/p; Optocoupler Case Style Sharp 13M5385
OPTOCOUPLER, TRIAC O/P; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:20mA; Output Voltage:600VRoHS Compliant: Yes

OPTOCOUPLER, TRIAC O/P; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:20mA; Output Voltage:600VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 13M5385
Product Name Optocoupler, Triac O/p; Optocoupler Case Style Sharp
Input 20mA
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-1897-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 5337600 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details