Sharp Packaging Solutions LCD/LED Display LQ10D131

Description
DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE LCD, 10.4 INCH SCREEN SIZE, 640 X 480 PIXELS NATIVE RESOLUTION,INPUT VOLTAGE VDD 5V, ELECTRICAL INTERFACE TTL (6-BIT). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE LCD, 10.4 INCH SCREEN SIZE, 640 X 480 PIXELS NATIVE RESOLUTION,INPUT VOLTAGE VDD 5V, ELECTRICAL INTERFACE TTL (6-BIT). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 532733 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
532733
LCD/LED Display 532733
DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE LCD, 10.4 INCH SCREEN SIZE, 640 X 480 PIXELS NATIVE RESOLUTION,INPUT VOLTAGE VDD 5V, ELECTRICAL INTERFACE TTL (6-BIT). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE LCD, 10.4 INCH SCREEN SIZE, 640 X 480 PIXELS NATIVE RESOLUTION,INPUT VOLTAGE VDD 5V, ELECTRICAL INTERFACE TTL (6-BIT). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 532733
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 204600 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 94.5 mm (3.72 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details
Color TFT LCD MCU 320x240 3.5 Inch with Resitive Touch Panel - LMT035KDH03-NHA-1 - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology TFT
Viewing Area Width 70.08 mm (2.76 inch)
View Details