Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PHOTODIODES
SHARP PACKAGING SOLUTIONS
IS485E -- PHOTODIODES
Sharp Packaging Solutions
Photodiodes
IS485E
Description
Side look schmitt trigger detector,IS485
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Side look schmitt trigger detector,IS485
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1775969
Photodiodes
1775969
Side look schmitt trigger detector,IS485
Side look schmitt trigger detector,IS485
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
315214
Photodiodes
315214
Side look schmitt trigger detector,IS485
Side look schmitt trigger detector,IS485
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Photodiodes
Product Number
1775969
Product Name
Photodiodes
Photodiode Spectral Response
IR
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Photodiodes
2121833
Specs
Photodiode Spectral Response
IR
Peak Sensitivity Wavelength
5000 nm (50000 Å)
Photodiode Package
Ceramic
View Details
Newport MKS
Integrating Sphere Detector, Diverging Beam, 5.3 in., 220-1100 nm
819D-UV-5.3-CAL
Specs
Spectral Response Range
200 to 1100 nm (2000 to 11000 Å)
View Details
Hamamatsu Photonics Europe
Si photodiode arrays with amplifier
S11865-128G
Specs
Photodiode Spectral Response
X-ray
Peak Sensitivity Wavelength
720 nm (7200 Å)
Photodiode Material
Silicon
View Details
ROHM Semiconductor USA, LLC
Photo Detectors - Remote Receiver
RPM7140-H8R
Specs
Photodiode Package
THT
Operating Temperature
-10 to 75 C (14 to 167 F)
View Details
2
suppliers