Sharp Packaging Solutions Opic Light Detector; Sensor Output Sharp IS471FE

Description
OPIC LIGHT DETECTOR; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:16V; Output Current:50mA; Product Range:IS471FE; External Depth:2.5mm; External Width:5mm; No. of Pins:4; Rise Time:400µs RoHS Compliant: Yes
Datasheet
Description
OPIC LIGHT DETECTOR; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:16V; Output Current:50mA; Product Range:IS471FE; External Depth:2.5mm; External Width:5mm; No. of Pins:4; Rise Time:400µs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Opic Light Detector; Sensor Output Sharp - 97K2533 - Newark, An Avnet Company
Chicago, IL, United States
Opic Light Detector; Sensor Output Sharp
97K2533
Opic Light Detector; Sensor Output Sharp 97K2533
OPIC LIGHT DETECTOR; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:16V; Output Current:50mA; Product Range:IS471FE; External Depth:2.5mm; External Width:5mm; No. of Pins:4; Rise Time:400µs RoHS Compliant: Yes

OPIC LIGHT DETECTOR; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:16V; Output Current:50mA; Product Range:IS471FE; External Depth:2.5mm; External Width:5mm; No. of Pins:4; Rise Time:400µs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 97K2533
Product Name Opic Light Detector; Sensor Output Sharp
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Continuous-Time Bipolar Switch - A1203LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity sensor - SIEN-M18B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 9.84 mils (250 µm)
Switching Frequency 2 kHz
View Details
2 suppliers