Sharp Packaging Solutions Ir Emitter, Side, Emit; Viewing Angle Sharp GL480E00000F

Description
IR EMITTER, SIDE, EMIT; Viewing Angle:13°; Diode Case Style:Side Looking; Forward Current If(AV):20mA; Forward Voltage VF Max:1.2V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, SIDE, EMIT; Viewing Angle:13°; Diode Case Style:Side Looking; Forward Current If(AV):20mA; Forward Voltage VF Max:1.2V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, Side, Emit; Viewing Angle Sharp - 97K0541 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, Side, Emit; Viewing Angle Sharp
97K0541
Ir Emitter, Side, Emit; Viewing Angle Sharp 97K0541
IR EMITTER, SIDE, EMIT; Viewing Angle:13°; Diode Case Style:Side Looking; Forward Current If(AV):20mA; Forward Voltage VF Max:1.2V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

IR EMITTER, SIDE, EMIT; Viewing Angle:13°; Diode Case Style:Side Looking; Forward Current If(AV):20mA; Forward Voltage VF Max:1.2V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 97K0541
Product Name Ir Emitter, Side, Emit; Viewing Angle Sharp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223324 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: KS826S04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
General-purpose dual Schottky diode - 1PS70SB45,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details