Sharp Packaging Solutions Infrared Emitting Diode; Viewing Angle Sharp GL4800E0000F

Description
INFRARED EMITTING DIODE; Viewing Angle:30°; Diode Case Style:Side Looking; Forward Current If(AV):20mA; Forward Voltage VF Max:1.2V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTING DIODE; Viewing Angle:30°; Diode Case Style:Side Looking; Forward Current If(AV):20mA; Forward Voltage VF Max:1.2V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitting Diode; Viewing Angle Sharp - 14N9305 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitting Diode; Viewing Angle Sharp
14N9305
Infrared Emitting Diode; Viewing Angle Sharp 14N9305
INFRARED EMITTING DIODE; Viewing Angle:30°; Diode Case Style:Side Looking; Forward Current If(AV):20mA; Forward Voltage VF Max:1.2V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

INFRARED EMITTING DIODE; Viewing Angle:30°; Diode Case Style:Side Looking; Forward Current If(AV):20mA; Forward Voltage VF Max:1.2V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14N9305
Product Name Infrared Emitting Diode; Viewing Angle Sharp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 25.5 volts
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type LLD - Model: TS985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details