Shanghai Zhouri Electronics Co., Ltd. Connectors DC3-2.54-26PAS

Description
Direct Insert 2x13P 13 2.54mm 2 Plugin,P=2.54mm IDC Connectors ROHS
Description
Direct Insert 2x13P 13 2.54mm 2 Plugin,P=2.54mm IDC Connectors ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors DC3-2.54-26PAS
Direct Insert 2x13P 13 2.54mm 2 Plugin,P=2.54mm IDC Connectors ROHS

Direct Insert 2x13P 13 2.54mm 2 Plugin,P=2.54mm IDC Connectors ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number DC3-2.54-26PAS
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22016-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Through Hole
Current Rating 3.0 amps
View Details
Headers, Plugs and Sockets - 2171-FBSD-KL-2X5POL-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details