10V 68uF ±20% Plugin,D5xL5.7mm Solid Capacitors ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | NPXB0571A680MF |
| Product Name | Capacitors >> Solid Capacitors |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |