1.6A 4.2V~40V SOT-23-6 DC-DC Converters ROHS
Step-down type 600mA 4.2V~40V SOT-23-6 DC-DC Converters ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | DC-DC Converter Chips | IC Power Supplies |
| Product Number | SSP9451 | SSP9451 |
| Product Name | Power Supply Chip >> DC-DC Converters | IC Power Supplies |
| Package Type | SOT23 | |
| Input Voltage | 4.2 to 40 volts | |
| IOUT | 1.6 amps |