750mA 70dB@(1kHz) Fixed 3.3V Positive electrode 10V SOT-89-3 Linear Voltage Regulators (LDO) ROHS
750mA 70dB@(1kHz) Fixed 3.3V Positive electrode 10V SOT-89-3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | H7650-33PR | H7650-33PR |
| Product Name | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | SOT89 |