The PDB-CM8TGI is a laser distance measuring sensor from Shanghai Lanbao Sensing Technology Co., Ltd., designed for precise measurements within a range of 0.1 to 8 meters, specifically against a 90% white card. Utilizing the Time of Flight (TOF) principle, this sensor is not influenced by the color or material of the objects being measured, making it versatile for various applications. It features a resolution of 1mm and offers both RS-485 and 4-20mA output options, supporting Modbus protocol for digital communication. The sensor operates within a supply voltage range of 10 to 30V for RS-485 and 12 to 30V for 4-20mA, with a maximum current consumption of 70mA. It is equipped with built-in circuit protection against short circuits and reverse polarity. The device is housed in an IP67-rated enclosure, ensuring durability in harsh environments, and can function effectively in temperatures ranging from -10 to +50°C. The infrared laser light source operates at 850nm and is classified as Class 3, suitable for detecting small objects. The PDB-CM8TGI is designed for easy installation and setup, featuring a button for distance setting and a robust construction for vibration resistance.
Laser type long distance measuring sensor PDB series with measuring range from 0.1 to 8m against 90% white card, adoption of TOF principle, not affected by sensing objects’ color or material. Extended sensing ranges, suitable for a variety of automation applications, high detection accuracy and repeat accuracy for precise measurements. Laser spot, stable and reliable to detect small objects. Digital display for simple and intuitive check and operation, and reduce the time and effort involved in the commissioning
process.
Description
Enhanced and long distance measurement sensor in principle of TOF. Reliably developped with unique technology to promise the capability and high performance price ratio, the most economical solutions for different applicaitons and industrial demands. Connection ways in 2m 5pins PVC cable available for RS-485, while 2m long 4pins PVC cable for 4...20mA. Enclosed housing, water proof for harsh environments to meet IP67 protection level.
Product Features
> Distance measurement detection
> Sensing distance: 0.1...8m
> Resolution: 1mm
> Light source: Infrared laser(850nm); Laser level: Class 3
> Housing size: 51mm*65mm*23mm
> Output: RS485 (RS-485(Support Modbus protocol)/4...20mA/P
> Distance setting: RS-485:button/RS-485
> Operating temperature:-10…+50℃
> Connection: RS-485:2m 5pins PVC cable;4...20mA:2m 4pins PVC cable
> Housing material: Housing: ABS; Lens cover: PMMA
> Complete circuit protection: Short circuit, reverse polarity
> Protection degree: IP67
> Anti-ambient light: <20,000lux
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | PDB-CM8TGI |
| Product Name | Laser type measuring sensor PDB |
| Sensor Technology | Optical Triangulation Position Sensor |
| Resolution | 1 mm (0.0394 inches) |
| Output | Current |
| Interface | Serial |