Shanghai Lanbao Sensing Technology Co., Ltd. Inductive sensor 0-10V LR6.5QBF15DNC-E1

Description
LR6.5 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output modes can be selected, using non-contact detection, the longest detection distance is 4mm, can effectively reduce the workpiece collision accident. Rugged stainless steel housing, equipped with 2 meters PVC cable and M8 connector, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade. Description Lanbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR6.5 series cylindrical inductive proximity sensor consists of standard and enhance long-distance type two kinds, 48 product model, there are a number of shell size, different detection distance, output way to choose from, at the same time also has a reliable sensor performance, stable output and the professional integrated circuit design, can be used to need to various occasions of non-contact detection of metal objects. The sensor series has short circuit protection, reverse polarity protection, overload protection, surge protection and other functions. Large switching distances are ensured, regardless of installation conditions and surrounding materials, thus simplifying device design for a cost-effective solution! Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 1.5mm,2mm,4mm > Housing size: Φ6.5 > Housing material: Stainless steel > Output: NPN,PNP, DC 2 wires > Connection: M8 connector, cable > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Switching frequency:1000 HZ > Current consumption: ≤10mA
Datasheet
Description
LR6.5 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output modes can be selected, using non-contact detection, the longest detection distance is 4mm, can effectively reduce the workpiece collision accident. Rugged stainless steel housing, equipped with 2 meters PVC cable and M8 connector, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade. Description Lanbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR6.5 series cylindrical inductive proximity sensor consists of standard and enhance long-distance type two kinds, 48 product model, there are a number of shell size, different detection distance, output way to choose from, at the same time also has a reliable sensor performance, stable output and the professional integrated circuit design, can be used to need to various occasions of non-contact detection of metal objects. The sensor series has short circuit protection, reverse polarity protection, overload protection, surge protection and other functions. Large switching distances are ensured, regardless of installation conditions and surrounding materials, thus simplifying device design for a cost-effective solution! Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 1.5mm,2mm,4mm > Housing size: Φ6.5 > Housing material: Stainless steel > Output: NPN,PNP, DC 2 wires > Connection: M8 connector, cable > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Switching frequency:1000 HZ > Current consumption: ≤10mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor 0-10V LR6.5QBF15DNC-E1
LR6.5 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output modes can be selected, using non-contact detection, the longest detection distance is 4mm, can effectively reduce the workpiece collision accident. Rugged stainless steel housing, equipped with 2 meters PVC cable and M8 connector, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade. Description Lanbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR6.5 series cylindrical inductive proximity sensor consists of standard and enhance long-distance type two kinds, 48 product model, there are a number of shell size, different detection distance, output way to choose from, at the same time also has a reliable sensor performance, stable output and the professional integrated circuit design, can be used to need to various occasions of non-contact detection of metal objects. The sensor series has short circuit protection, reverse polarity protection, overload protection, surge protection and other functions. Large switching distances are ensured, regardless of installation conditions and surrounding materials, thus simplifying device design for a cost-effective solution! Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 1.5mm,2mm,4mm > Housing size: Φ6.5 > Housing material: Stainless steel > Output: NPN,PNP, DC 2 wires > Connection: M8 connector, cable > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Switching frequency:1000 HZ > Current consumption: ≤10mA

LR6.5 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output modes can be selected, using non-contact detection, the longest detection distance is 4mm, can effectively reduce the workpiece collision accident. Rugged stainless steel housing, equipped with 2 meters PVC cable and M8 connector, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade.

Description
Lanbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR6.5 series cylindrical inductive proximity sensor consists of standard and enhance long-distance type two kinds, 48 product model, there are a number of shell size, different detection distance, output way to choose from, at the same time also has a reliable sensor performance, stable output and the professional integrated circuit design, can be used to need to various occasions of non-contact detection of metal objects. The sensor series has short circuit protection, reverse polarity protection, overload protection, surge protection and other functions. Large switching distances are ensured, regardless of installation conditions and surrounding materials, thus simplifying device design for a cost-effective solution!

Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 1.5mm,2mm,4mm
> Housing size: Φ6.5
> Housing material: Stainless steel
> Output: NPN,PNP, DC 2 wires
> Connection: M8 connector, cable
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Switching frequency:1000 HZ
> Current consumption: ≤10mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR6.5QBF15DNC-E1
Product Name Inductive sensor 0-10V
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 to 0.1575 inch (1.5 to 4 mm)
Switching Frequency 1 kHz
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3823 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Switches (Solid State) - A1222ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details