The LR30 series analog output sensors have a rugged nickel-copper alloy housing that enables stable operation from -25 ℃ to 70 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the installation method is simple, with better mechanical protection performance. Analog output sensor detection range is larger from 10mm to 15mm, more stable work. Various specifications are available with 2 m cable or M12 connectOR, protection class IP67.
Description
Lanbao analog output sensor has a very long detection distance, up to 15mm, compared with the standard inductive sensor, the detection distance is longer, the output is more stable. At the same time, the more compact shell design makes the installation easy and cost saving. Analog switch sensor uses non-contact and non-wear detection of metal parts, even if the detection of different metal objects can also maintain the same detection distance and measurement accuracy. Switch output variety is rich, connection mode is diversified, can be widely used in machinery, chemical, paper, light industry and other industries for limit, positioning, detection, counting, speed measurement and other sensing purposes.
Product Features
> Providingequivalent signal output along with target position;
> 0-10V, 0-20mA, 4-20mA analog output;
> Perfect choice for displacement and thickness measurement;
> Sensing distance: 10mm,15mm
> Housing size: Φ30
> Housing material: Nickel-copper alloy
> Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA
> Connection: 2m PVC cable, M12 Connector
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Degree of protection: IP67
> Product certification: CE, UL
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | LR30XCF10LI4M-E2 |
| Product Name | inductive prox sensor |
| Sensor Technology | Inductive Proximity Sensor |