Shanghai Lanbao Sensing Technology Co., Ltd. npn no proximity sensor LR30XBN22DNOY-E2

Description
The LR30 series metal-sensing sensors have a rugged nickel-copper alloy housing that is stable in the temperature range from -25°C to 70°C and can operate normally even in harsh industrial environments.Stable PNP, NPN or DC 2 wires output, normally open and closed two output states can be selected, simple installation, with better mechanical protection performance.Extended distance series sensor detection range is larger from 10mm to 40mm, more stable work. Various diameter specifications are available: Φ30*52mm,Φ30*62mm,Φ3 0*78mm, Φ30*88mm, etc.The supply voltage is 10…30 VDC,M12 connector or 2m PVC cable connection, protection class is IP67, CE UL certificates. Description Lanbao inductance sensors are widely used in metallurgy, petroleum, chemical, coal, cement, grain and other industries. LR30 series cylindrical inductive proximity sensors are available in standard and enhanced distance models, which have the characteristics of long life, high resolution, high sensitivity, high linearity and good repeatability. This product series includes a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other functions. The sensor uses eddy current principle to detect various metal workpieces effectively, and has the advantages of small measurement error and high response frequency.. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 10mm,15mm,22mm,40mm > Housing size: Φ30 > Housing material: Nickel-copper alloy > Output: NPN,PNP, DC 2 wires > Connection: M12 connector, cable > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Switching frequency: 50 HZ,100 HZ,150 HZ,200 HZ,300 HZ,500 HZ > Load current: ≤100mA,≤200mA
Datasheet
Description
The LR30 series metal-sensing sensors have a rugged nickel-copper alloy housing that is stable in the temperature range from -25°C to 70°C and can operate normally even in harsh industrial environments.Stable PNP, NPN or DC 2 wires output, normally open and closed two output states can be selected, simple installation, with better mechanical protection performance.Extended distance series sensor detection range is larger from 10mm to 40mm, more stable work. Various diameter specifications are available: Φ30*52mm,Φ30*62mm,Φ3 0*78mm, Φ30*88mm, etc.The supply voltage is 10…30 VDC,M12 connector or 2m PVC cable connection, protection class is IP67, CE UL certificates. Description Lanbao inductance sensors are widely used in metallurgy, petroleum, chemical, coal, cement, grain and other industries. LR30 series cylindrical inductive proximity sensors are available in standard and enhanced distance models, which have the characteristics of long life, high resolution, high sensitivity, high linearity and good repeatability. This product series includes a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other functions. The sensor uses eddy current principle to detect various metal workpieces effectively, and has the advantages of small measurement error and high response frequency.. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 10mm,15mm,22mm,40mm > Housing size: Φ30 > Housing material: Nickel-copper alloy > Output: NPN,PNP, DC 2 wires > Connection: M12 connector, cable > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Switching frequency: 50 HZ,100 HZ,150 HZ,200 HZ,300 HZ,500 HZ > Load current: ≤100mA,≤200mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
npn no proximity sensor LR30XBN22DNOY-E2
The LR30 series metal-sensing sensors have a rugged nickel-copper alloy housing that is stable in the temperature range from -25°C to 70°C and can operate normally even in harsh industrial environments.Stable PNP, NPN or DC 2 wires output, normally open and closed two output states can be selected, simple installation, with better mechanical protection performance.Extended distance series sensor detection range is larger from 10mm to 40mm, more stable work. Various diameter specifications are available: Φ30*52mm,Φ30*62mm,Φ3 0*78mm, Φ30*88mm, etc.The supply voltage is 10…30 VDC,M12 connector or 2m PVC cable connection, protection class is IP67, CE UL certificates. Description Lanbao inductance sensors are widely used in metallurgy, petroleum, chemical, coal, cement, grain and other industries. LR30 series cylindrical inductive proximity sensors are available in standard and enhanced distance models, which have the characteristics of long life, high resolution, high sensitivity, high linearity and good repeatability. This product series includes a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other functions. The sensor uses eddy current principle to detect various metal workpieces effectively, and has the advantages of small measurement error and high response frequency.. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 10mm,15mm,22mm,40mm > Housing size: Φ30 > Housing material: Nickel-copper alloy > Output: NPN,PNP, DC 2 wires > Connection: M12 connector, cable > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Switching frequency: 50 HZ,100 HZ,150 HZ,200 HZ,300 HZ,500 HZ > Load current: ≤100mA,≤200mA

The LR30 series metal-sensing sensors have a rugged nickel-copper alloy housing that is stable in the temperature range from -25°C to 70°C and can operate normally even in harsh industrial environments.Stable PNP, NPN or DC 2 wires output, normally open and closed two output states can be selected, simple installation, with better mechanical protection performance.Extended distance series sensor detection range is larger from 10mm to 40mm, more stable work. Various diameter specifications are available: Φ30*52mm,Φ30*62mm,Φ30*78mm, Φ30*88mm, etc.The supply voltage is 10…30 VDC,M12 connector or 2m PVC cable connection, protection class is IP67, CE UL certificates.

Description
Lanbao inductance sensors are widely used in metallurgy, petroleum, chemical, coal, cement, grain and other industries. LR30 series cylindrical inductive proximity sensors are available in standard and enhanced distance models, which have the characteristics of long life, high resolution, high sensitivity, high linearity and good repeatability. This product series includes a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other functions. The sensor uses eddy current principle to detect various metal workpieces effectively, and has the advantages of small measurement error and high response frequency..

Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 10mm,15mm,22mm,40mm
> Housing size: Φ30
> Housing material: Nickel-copper alloy
> Output: NPN,PNP, DC 2 wires
> Connection: M12 connector, cable
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Switching frequency: 50 HZ,100 HZ,150 HZ,200 HZ,300 HZ,500 HZ
> Load current: ≤100mA,≤200mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR30XBN22DNOY-E2
Product Name npn no proximity sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.3937 to 1.57 inch (10 to 40 mm)
Switching Frequency 0.0500 to 0.5000 kHz
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX4173-P3-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1072737-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers