Lanbao temperature extended inductive sensors adopts special compensation circuit design, M12,M18 and M30 threaded cylindrical shell size and a variety of output methods can be selected, the temperature range is wider, high temperature resistant up to 120 degrees Celsius, low temperature resistant up to -40 degrees Celsius, the dust, water vapor, oil pollution in the environment is not sensitive, Stable work can be achieved in harsh environment. The temperature extended-type inductive sensor has strong enclosure, strong anti-interference, long detection distance and easy installation. It is widely used in steel, metallurgy, glass manufacturing and other industries.
Description
Lanbao temperature extended inductive sensors adopts special compensation circuit design, M12,M18 and M30 threaded cylindrical shell size and a variety of output methods can be selected, the temperature range is wider, high temperature resistant up to 120 degrees Celsius, low temperature resistant up to -40 degrees Celsius, the dust, water vapor, oil pollution in the environment is not sensitive, Stable work can be achieved in harsh environment. The temperature extended-type inductive sensor has strong enclosure, strong anti-interference, long detection distance and easy installation. It is widely used in steel, metallurgy, glass manufacturing and other industries.
Product Features
> Special compensating circuit design,;
> Wider termpature range -25~+120℃;
> Perfect choice for metal casting and glass industry etc;
> Sensing distance: 10mm,15mm
> Housing size: Φ30
> Housing material: Nickel-copper alloy
> Output: PNP,NPN NO NC NO+NC
> Connection: 2m PUR cable,2m silicone cable,M12 connector
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Housing material: Nickel-copper alloy
> Degree of protection: IP67
> Product certification: CE, UL
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | LR30XBN15DPCW-E2 |
| Product Name | inductive sensor types |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.3937 to 0.5906 inch (10 to 15 mm) |
| Power Requirements | DC Powered |