Shanghai Lanbao Sensing Technology Co., Ltd. inductive safety sensor LR30XBF10DPCW

Description
Lanbao temperature extended inductive sensors adopts special compensation circuit design, M12,M18 and M30 threaded cylindrical shell size and a variety of output methods can be selected, the temperature range is wider, high temperature resistant up to 120 degrees Celsius, low temperature resistant up to -40 degrees Celsius, the dust, water vapor, oil pollution in the environment is not sensitive, Stable work can be achieved in harsh environment. The temperature extended-type inductive sensor has strong enclosure, strong anti-interference, long detection distance and easy installation. It is widely used in steel, metallurgy, glass manufacturing and other industries. Description Lanbao temperature extended inductive sensors adopts special compensation circuit design, M12,M18 and M30 threaded cylindrical shell size and a variety of output methods can be selected, the temperature range is wider, high temperature resistant up to 120 degrees Celsius, low temperature resistant up to -40 degrees Celsius, the dust, water vapor, oil pollution in the environment is not sensitive, Stable work can be achieved in harsh environment. The temperature extended-type inductive sensor has strong enclosure, strong anti-interference, long detection distance and easy installation. It is widely used in steel, metallurgy, glass manufacturing and other industries. Product Features > Special compensating circuit design,; > Wider termpature range -25~+120℃; > Perfect choice for metal casting and glass industry etc; > Sensing distance: 10mm,15mm > Housing size: Φ30 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC NO+NC > Connection: 2m PUR cable,2m silicone cable,M12 connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Housing material: Nickel-copper alloy > Degree of protection: IP67 > Product certification: CE, UL
Datasheet
Description
Lanbao temperature extended inductive sensors adopts special compensation circuit design, M12,M18 and M30 threaded cylindrical shell size and a variety of output methods can be selected, the temperature range is wider, high temperature resistant up to 120 degrees Celsius, low temperature resistant up to -40 degrees Celsius, the dust, water vapor, oil pollution in the environment is not sensitive, Stable work can be achieved in harsh environment. The temperature extended-type inductive sensor has strong enclosure, strong anti-interference, long detection distance and easy installation. It is widely used in steel, metallurgy, glass manufacturing and other industries. Description Lanbao temperature extended inductive sensors adopts special compensation circuit design, M12,M18 and M30 threaded cylindrical shell size and a variety of output methods can be selected, the temperature range is wider, high temperature resistant up to 120 degrees Celsius, low temperature resistant up to -40 degrees Celsius, the dust, water vapor, oil pollution in the environment is not sensitive, Stable work can be achieved in harsh environment. The temperature extended-type inductive sensor has strong enclosure, strong anti-interference, long detection distance and easy installation. It is widely used in steel, metallurgy, glass manufacturing and other industries. Product Features > Special compensating circuit design,; > Wider termpature range -25~+120℃; > Perfect choice for metal casting and glass industry etc; > Sensing distance: 10mm,15mm > Housing size: Φ30 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC NO+NC > Connection: 2m PUR cable,2m silicone cable,M12 connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Housing material: Nickel-copper alloy > Degree of protection: IP67 > Product certification: CE, UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
inductive safety sensor LR30XBF10DPCW
Lanbao temperature extended inductive sensors adopts special compensation circuit design, M12,M18 and M30 threaded cylindrical shell size and a variety of output methods can be selected, the temperature range is wider, high temperature resistant up to 120 degrees Celsius, low temperature resistant up to -40 degrees Celsius, the dust, water vapor, oil pollution in the environment is not sensitive, Stable work can be achieved in harsh environment. The temperature extended-type inductive sensor has strong enclosure, strong anti-interference, long detection distance and easy installation. It is widely used in steel, metallurgy, glass manufacturing and other industries. Description Lanbao temperature extended inductive sensors adopts special compensation circuit design, M12,M18 and M30 threaded cylindrical shell size and a variety of output methods can be selected, the temperature range is wider, high temperature resistant up to 120 degrees Celsius, low temperature resistant up to -40 degrees Celsius, the dust, water vapor, oil pollution in the environment is not sensitive, Stable work can be achieved in harsh environment. The temperature extended-type inductive sensor has strong enclosure, strong anti-interference, long detection distance and easy installation. It is widely used in steel, metallurgy, glass manufacturing and other industries. Product Features > Special compensating circuit design,; > Wider termpature range -25~+120℃; > Perfect choice for metal casting and glass industry etc; > Sensing distance: 10mm,15mm > Housing size: Φ30 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC NO+NC > Connection: 2m PUR cable,2m silicone cable,M12 connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Housing material: Nickel-copper alloy > Degree of protection: IP67 > Product certification: CE, UL

Lanbao temperature extended inductive sensors adopts special compensation circuit design, M12,M18 and M30 threaded cylindrical shell size and a variety of output methods can be selected, the temperature range is wider, high temperature resistant up to 120 degrees Celsius, low temperature resistant up to -40 degrees Celsius, the dust, water vapor, oil pollution in the environment is not sensitive, Stable work can be achieved in harsh environment. The temperature extended-type inductive sensor has strong enclosure, strong anti-interference, long detection distance and easy installation. It is widely used in steel, metallurgy, glass manufacturing and other industries.

Description
Lanbao temperature extended inductive sensors adopts special compensation circuit design, M12,M18 and M30 threaded cylindrical shell size and a variety of output methods can be selected, the temperature range is wider, high temperature resistant up to 120 degrees Celsius, low temperature resistant up to -40 degrees Celsius, the dust, water vapor, oil pollution in the environment is not sensitive, Stable work can be achieved in harsh environment. The temperature extended-type inductive sensor has strong enclosure, strong anti-interference, long detection distance and easy installation. It is widely used in steel, metallurgy, glass manufacturing and other industries.

Product Features
> Special compensating circuit design,;
> Wider termpature range -25~+120℃;
> Perfect choice for metal casting and glass industry etc;
> Sensing distance: 10mm,15mm
> Housing size: Φ30
> Housing material: Nickel-copper alloy
> Output: PNP,NPN NO NC NO+NC
> Connection: 2m PUR cable,2m silicone cable,M12 connector
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Housing material: Nickel-copper alloy
> Degree of protection: IP67
> Product certification: CE, UL

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR30XBF10DPCW
Product Name inductive safety sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 to 0.5906 inch (10 to 15 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-A1193LLHLT-TDKR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details