Shanghai Lanbao Sensing Technology Co., Ltd. inductive sensor types LR30XBF10DNOW-E2

Description
Lanbao temperature extended inductive sensors adopts special compensation circuit design, M12,M18 and M30 threaded cylindrical shell size and a variety of output methods can be selected, the temperature range is wider, high temperature resistant up to 120 degrees Celsius, low temperature resistant up to -40 degrees Celsius, the dust, water vapor, oil pollution in the environment is not sensitive, Stable work can be achieved in harsh environment. The temperature extended-type inductive sensor has strong enclosure, strong anti-interference, long detection distance and easy installation. It is widely used in steel, metallurgy, glass manufacturing and other industries. Description Lanbao temperature extended inductive sensors adopts special compensation circuit design, M12,M18 and M30 threaded cylindrical shell size and a variety of output methods can be selected, the temperature range is wider, high temperature resistant up to 120 degrees Celsius, low temperature resistant up to -40 degrees Celsius, the dust, water vapor, oil pollution in the environment is not sensitive, Stable work can be achieved in harsh environment. The temperature extended-type inductive sensor has strong enclosure, strong anti-interference, long detection distance and easy installation. It is widely used in steel, metallurgy, glass manufacturing and other industries. Product Features > Special compensating circuit design,; > Wider termpature range -25~+120℃; > Perfect choice for metal casting and glass industry etc; > Sensing distance: 10mm,15mm > Housing size: Φ30 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC NO+NC > Connection: 2m PUR cable,2m silicone cable,M12 connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Housing material: Nickel-copper alloy > Degree of protection: IP67 > Product certification: CE, UL
Datasheet
Description
Lanbao temperature extended inductive sensors adopts special compensation circuit design, M12,M18 and M30 threaded cylindrical shell size and a variety of output methods can be selected, the temperature range is wider, high temperature resistant up to 120 degrees Celsius, low temperature resistant up to -40 degrees Celsius, the dust, water vapor, oil pollution in the environment is not sensitive, Stable work can be achieved in harsh environment. The temperature extended-type inductive sensor has strong enclosure, strong anti-interference, long detection distance and easy installation. It is widely used in steel, metallurgy, glass manufacturing and other industries. Description Lanbao temperature extended inductive sensors adopts special compensation circuit design, M12,M18 and M30 threaded cylindrical shell size and a variety of output methods can be selected, the temperature range is wider, high temperature resistant up to 120 degrees Celsius, low temperature resistant up to -40 degrees Celsius, the dust, water vapor, oil pollution in the environment is not sensitive, Stable work can be achieved in harsh environment. The temperature extended-type inductive sensor has strong enclosure, strong anti-interference, long detection distance and easy installation. It is widely used in steel, metallurgy, glass manufacturing and other industries. Product Features > Special compensating circuit design,; > Wider termpature range -25~+120℃; > Perfect choice for metal casting and glass industry etc; > Sensing distance: 10mm,15mm > Housing size: Φ30 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC NO+NC > Connection: 2m PUR cable,2m silicone cable,M12 connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Housing material: Nickel-copper alloy > Degree of protection: IP67 > Product certification: CE, UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
inductive sensor types LR30XBF10DNOW-E2
Lanbao temperature extended inductive sensors adopts special compensation circuit design, M12,M18 and M30 threaded cylindrical shell size and a variety of output methods can be selected, the temperature range is wider, high temperature resistant up to 120 degrees Celsius, low temperature resistant up to -40 degrees Celsius, the dust, water vapor, oil pollution in the environment is not sensitive, Stable work can be achieved in harsh environment. The temperature extended-type inductive sensor has strong enclosure, strong anti-interference, long detection distance and easy installation. It is widely used in steel, metallurgy, glass manufacturing and other industries. Description Lanbao temperature extended inductive sensors adopts special compensation circuit design, M12,M18 and M30 threaded cylindrical shell size and a variety of output methods can be selected, the temperature range is wider, high temperature resistant up to 120 degrees Celsius, low temperature resistant up to -40 degrees Celsius, the dust, water vapor, oil pollution in the environment is not sensitive, Stable work can be achieved in harsh environment. The temperature extended-type inductive sensor has strong enclosure, strong anti-interference, long detection distance and easy installation. It is widely used in steel, metallurgy, glass manufacturing and other industries. Product Features > Special compensating circuit design,; > Wider termpature range -25~+120℃; > Perfect choice for metal casting and glass industry etc; > Sensing distance: 10mm,15mm > Housing size: Φ30 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC NO+NC > Connection: 2m PUR cable,2m silicone cable,M12 connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Housing material: Nickel-copper alloy > Degree of protection: IP67 > Product certification: CE, UL

Lanbao temperature extended inductive sensors adopts special compensation circuit design, M12,M18 and M30 threaded cylindrical shell size and a variety of output methods can be selected, the temperature range is wider, high temperature resistant up to 120 degrees Celsius, low temperature resistant up to -40 degrees Celsius, the dust, water vapor, oil pollution in the environment is not sensitive, Stable work can be achieved in harsh environment. The temperature extended-type inductive sensor has strong enclosure, strong anti-interference, long detection distance and easy installation. It is widely used in steel, metallurgy, glass manufacturing and other industries.

Description
Lanbao temperature extended inductive sensors adopts special compensation circuit design, M12,M18 and M30 threaded cylindrical shell size and a variety of output methods can be selected, the temperature range is wider, high temperature resistant up to 120 degrees Celsius, low temperature resistant up to -40 degrees Celsius, the dust, water vapor, oil pollution in the environment is not sensitive, Stable work can be achieved in harsh environment. The temperature extended-type inductive sensor has strong enclosure, strong anti-interference, long detection distance and easy installation. It is widely used in steel, metallurgy, glass manufacturing and other industries.

Product Features
> Special compensating circuit design,;
> Wider termpature range -25~+120℃;
> Perfect choice for metal casting and glass industry etc;
> Sensing distance: 10mm,15mm
> Housing size: Φ30
> Housing material: Nickel-copper alloy
> Output: PNP,NPN NO NC NO+NC
> Connection: 2m PUR cable,2m silicone cable,M12 connector
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Housing material: Nickel-copper alloy
> Degree of protection: IP67
> Product certification: CE, UL

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR30XBF10DNOW-E2
Product Name inductive sensor types
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 to 0.5906 inch (10 to 15 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3088/EE-SX4088 Photomicrosensor (Transmissive) - EE-SX3088 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1040767-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers