Shanghai Lanbao Sensing Technology Co., Ltd. inductive metal sensor LR18XCF08SBO

Description
LR18 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20…250 VAC, AC or DC 2 wires with normally open or close output mode, using non-contact detection, the longest detection distance is 12mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE and UL certified with IP67 protection grade. Description Ianbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR6.5 series cylindrical inductive proximity sensor includes two categories: standard type and enhanced remote type, with 32 product models. There are a variety of shell sizes, detection distances and output modes to choose from. At the same time, it also has stable sensing performance, excellent anti-interference, a variety of circuit protection and professional integrated circuit design. It can be used in various occasions where non-contact detection of metal objects is required. The sensor series has short circuit protection, reverse polarity protection, overload protection, surge protection and other functions, so as to minimize the risk of failure in the process of use, prolong the service life of the sensor. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 4mm,8mm,12mm > Housing size: Φ18 > Housing material: Nickel-copper alloy > Output: AC 2 wires,AC/DC 2 wires > Connection: M12 connector, cable > Mounting: Flush,Non-flush > Supply voltage: 20…250 VAC > Switching frequency: 20 HZ,300 HZ,400 HZ > Load current: ≤100mA,≤300mA
Datasheet
Description
LR18 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20…250 VAC, AC or DC 2 wires with normally open or close output mode, using non-contact detection, the longest detection distance is 12mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE and UL certified with IP67 protection grade. Description Ianbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR6.5 series cylindrical inductive proximity sensor includes two categories: standard type and enhanced remote type, with 32 product models. There are a variety of shell sizes, detection distances and output modes to choose from. At the same time, it also has stable sensing performance, excellent anti-interference, a variety of circuit protection and professional integrated circuit design. It can be used in various occasions where non-contact detection of metal objects is required. The sensor series has short circuit protection, reverse polarity protection, overload protection, surge protection and other functions, so as to minimize the risk of failure in the process of use, prolong the service life of the sensor. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 4mm,8mm,12mm > Housing size: Φ18 > Housing material: Nickel-copper alloy > Output: AC 2 wires,AC/DC 2 wires > Connection: M12 connector, cable > Mounting: Flush,Non-flush > Supply voltage: 20…250 VAC > Switching frequency: 20 HZ,300 HZ,400 HZ > Load current: ≤100mA,≤300mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
inductive metal sensor LR18XCF08SBO
LR18 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20…250 VAC, AC or DC 2 wires with normally open or close output mode, using non-contact detection, the longest detection distance is 12mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE and UL certified with IP67 protection grade. Description Ianbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR6.5 series cylindrical inductive proximity sensor includes two categories: standard type and enhanced remote type, with 32 product models. There are a variety of shell sizes, detection distances and output modes to choose from. At the same time, it also has stable sensing performance, excellent anti-interference, a variety of circuit protection and professional integrated circuit design. It can be used in various occasions where non-contact detection of metal objects is required. The sensor series has short circuit protection, reverse polarity protection, overload protection, surge protection and other functions, so as to minimize the risk of failure in the process of use, prolong the service life of the sensor. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 4mm,8mm,12mm > Housing size: Φ18 > Housing material: Nickel-copper alloy > Output: AC 2 wires,AC/DC 2 wires > Connection: M12 connector, cable > Mounting: Flush,Non-flush > Supply voltage: 20…250 VAC > Switching frequency: 20 HZ,300 HZ,400 HZ > Load current: ≤100mA,≤300mA

LR18 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20…250 VAC, AC or DC 2 wires with normally open or close output mode, using non-contact detection, the longest detection distance is 12mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE and UL certified with IP67 protection grade.

Description
Ianbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR6.5 series cylindrical inductive proximity sensor includes two categories: standard type and enhanced remote type, with 32 product models. There are a variety of shell sizes, detection distances and output modes to choose from. At the same time, it also has stable sensing performance, excellent anti-interference, a variety of circuit protection and professional integrated circuit design. It can be used in various occasions where non-contact detection of metal objects is required. The sensor series has short circuit protection, reverse polarity protection, overload protection, surge protection and other functions, so as to minimize the risk of failure in the process of use, prolong the service life of the sensor.

Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 4mm,8mm,12mm
> Housing size: Φ18
> Housing material: Nickel-copper alloy
> Output: AC 2 wires,AC/DC 2 wires
> Connection: M12 connector, cable
> Mounting: Flush,Non-flush
> Supply voltage: 20…250 VAC
> Switching frequency: 20 HZ,300 HZ,400 HZ
> Load current: ≤100mA,≤300mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR18XCF08SBO
Product Name inductive metal sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1575 to 0.4724 inch (4 to 12 mm)
Switching Frequency 0.0200 to 0.4000 kHz
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3210R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.73 inch (44 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - 620-1390-6-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details