Shanghai Lanbao Sensing Technology Co., Ltd. proximity sensor no nc LR18XCF05DNOQ-E2

Description
The full metal senso has a solid stainless steel housing, ASIC design and stable operation from -25 ° C to 70 ° C, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes can be selected, NO or NC can be selected, simple installation, with better mechanical protection performance. The detection distance of the sensor is 8mm, and the detection accuracy is high. Various specifications are available, with M12 connector, protection class IP67,with short circuit protection, overload protection, reverse polarity protection. Description Lanbao full metal sensor adopts advanced stainless steel material integration design, compared with the standard sensor, the induction surface is thicker, the structure is firmer, the pressure resistance is better, the vibration, dust and oil is not sensitive, in the harsh environment can also be stable detection target. At the same time, it perfectly overcomes the weakness of the traditional inductive sensor that is easy to be damaged, better meets the needs of customers, improves the efficiency of the assembly line, and greatly prolongs the service life of the proximity switch. Product Features > High quality stainless steel housing, effective protection > More reliable, less maintanence cost > Perfect choice forfood and chemical industry > Sensing distance: 5mm,8mm > Housing size: Φ18 > Housing material: Stainless steel > Output: NPN PNP NO NC > Connection: M12 connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Ambient temperature: -25℃…70℃ > Current consumption:≤15mA
Datasheet
Description
The full metal senso has a solid stainless steel housing, ASIC design and stable operation from -25 ° C to 70 ° C, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes can be selected, NO or NC can be selected, simple installation, with better mechanical protection performance. The detection distance of the sensor is 8mm, and the detection accuracy is high. Various specifications are available, with M12 connector, protection class IP67,with short circuit protection, overload protection, reverse polarity protection. Description Lanbao full metal sensor adopts advanced stainless steel material integration design, compared with the standard sensor, the induction surface is thicker, the structure is firmer, the pressure resistance is better, the vibration, dust and oil is not sensitive, in the harsh environment can also be stable detection target. At the same time, it perfectly overcomes the weakness of the traditional inductive sensor that is easy to be damaged, better meets the needs of customers, improves the efficiency of the assembly line, and greatly prolongs the service life of the proximity switch. Product Features > High quality stainless steel housing, effective protection > More reliable, less maintanence cost > Perfect choice forfood and chemical industry > Sensing distance: 5mm,8mm > Housing size: Φ18 > Housing material: Stainless steel > Output: NPN PNP NO NC > Connection: M12 connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Ambient temperature: -25℃…70℃ > Current consumption:≤15mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
proximity sensor no nc LR18XCF05DNOQ-E2
The full metal senso has a solid stainless steel housing, ASIC design and stable operation from -25 ° C to 70 ° C, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes can be selected, NO or NC can be selected, simple installation, with better mechanical protection performance. The detection distance of the sensor is 8mm, and the detection accuracy is high. Various specifications are available, with M12 connector, protection class IP67,with short circuit protection, overload protection, reverse polarity protection. Description Lanbao full metal sensor adopts advanced stainless steel material integration design, compared with the standard sensor, the induction surface is thicker, the structure is firmer, the pressure resistance is better, the vibration, dust and oil is not sensitive, in the harsh environment can also be stable detection target. At the same time, it perfectly overcomes the weakness of the traditional inductive sensor that is easy to be damaged, better meets the needs of customers, improves the efficiency of the assembly line, and greatly prolongs the service life of the proximity switch. Product Features > High quality stainless steel housing, effective protection > More reliable, less maintanence cost > Perfect choice forfood and chemical industry > Sensing distance: 5mm,8mm > Housing size: Φ18 > Housing material: Stainless steel > Output: NPN PNP NO NC > Connection: M12 connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Ambient temperature: -25℃…70℃ > Current consumption:≤15mA

The full metal senso has a solid stainless steel housing, ASIC design and stable operation from -25 ° C to 70 ° C, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes can be selected, NO or NC can be selected, simple installation, with better mechanical protection performance. The detection distance of the sensor is 8mm, and the detection accuracy is high. Various specifications are available, with M12 connector, protection class IP67,with short circuit protection, overload protection, reverse polarity protection.

Description
Lanbao full metal sensor adopts advanced stainless steel material integration design, compared with the standard sensor, the induction surface is thicker, the structure is firmer, the pressure resistance is better, the vibration, dust and oil is not sensitive, in the harsh environment can also be stable detection target. At the same time, it perfectly overcomes the weakness of the traditional inductive sensor that is easy to be damaged, better meets the needs of customers, improves the efficiency of the assembly line, and greatly prolongs the service life of the proximity switch.

Product Features
> High quality stainless steel housing, effective protection
> More reliable, less maintanence cost
> Perfect choice forfood and chemical industry
> Sensing distance: 5mm,8mm
> Housing size: Φ18
> Housing material: Stainless steel
> Output: NPN PNP NO NC
> Connection: M12 connector
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Degree of protection: IP67
> Ambient temperature: -25℃…70℃
> Current consumption:≤15mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR18XCF05DNOQ-E2
Product Name proximity sensor no nc
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1969 to 0.3150 inch (5 to 8 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

EE-SY169B Photomicrosensor (Reflective) - EE-SY169B - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric, Industrial - 1882-1028065-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details