The LR18 series high pressure resistant sensor has a solid stainless steel housing that provides stable operation from -25 ℃to 80 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. High pressure resistant sensor detection distance is 2mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP68,withstand pressure 500Bar.
Description
Lanbao high pressure resistant sensor is specially used for detecting metal parts. It can also maintain the same detection accuracy for metal of different materials. The temperature range is large from -25℃ to 80℃, which is not easy to be affected by the surrounding environment or background, and it can also maintain stable output in harsh environment. The highpressure resistant inductive sensors have metallic induction surfaces, threaded stainless steel enclosures, and a dedicated CI design that can withstand pressures up to 500bar, making them widely used in hydraulic cylinder position control and high pressure system applications.
Product Features
> Integrated stainless steel housing design;
> Extended sensing distance, IP68;
> Withstand pressure 500Bar;
> Perfect choice for high pressure system application.
> Sensing distance: 2mm
> Housing size: Φ18
> Housing material: Stainless steel
> Output: PNP,NPN NO NC
> Connection: 2m PUR cable,M12 connector
> Mounting: Flush
> Supply voltage: 10…30 VDC
> Degree of protection: IP68
> Product certification: CE, UL
> Switching frequency [F]: 200 Hz
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | LR18XBF02DNOB |
| Product Name | small inductive sensor |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.0787 inch (2 mm) |
| Switching Frequency | 0.2000 kHz |