Shanghai Lanbao Sensing Technology Co., Ltd. proximity sensor function LR18XBF02DNOB-E2

Description
The LR18 series high pressure resistant sensor has a solid stainless steel housing that provides stable operation from -25 ℃to 80 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. High pressure resistant sensor detection distance is 2mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP68,withstand pressure 500Bar. Description Lanbao high pressure resistant sensor is specially used for detecting metal parts. It can also maintain the same detection accuracy for metal of different materials. The temperature range is large from -25℃ to 80℃, which is not easy to be affected by the surrounding environment or background, and it can also maintain stable output in harsh environment. The highpressure resistant inductive sensors have metallic induction surfaces, threaded stainless steel enclosures, and a dedicated CI design that can withstand pressures up to 500bar, making them widely used in hydraulic cylinder position control and high pressure system applications. Product Features > Integrated stainless steel housing design; > Extended sensing distance, IP68; > Withstand pressure 500Bar; > Perfect choice for high pressure system application. > Sensing distance: 2mm > Housing size: Φ18 > Housing material: Stainless steel > Output: PNP,NPN NO NC > Connection: 2m PUR cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP68 > Product certification: CE, UL > Switching frequency [F]: 200 Hz
Datasheet
Description
The LR18 series high pressure resistant sensor has a solid stainless steel housing that provides stable operation from -25 ℃to 80 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. High pressure resistant sensor detection distance is 2mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP68,withstand pressure 500Bar. Description Lanbao high pressure resistant sensor is specially used for detecting metal parts. It can also maintain the same detection accuracy for metal of different materials. The temperature range is large from -25℃ to 80℃, which is not easy to be affected by the surrounding environment or background, and it can also maintain stable output in harsh environment. The highpressure resistant inductive sensors have metallic induction surfaces, threaded stainless steel enclosures, and a dedicated CI design that can withstand pressures up to 500bar, making them widely used in hydraulic cylinder position control and high pressure system applications. Product Features > Integrated stainless steel housing design; > Extended sensing distance, IP68; > Withstand pressure 500Bar; > Perfect choice for high pressure system application. > Sensing distance: 2mm > Housing size: Φ18 > Housing material: Stainless steel > Output: PNP,NPN NO NC > Connection: 2m PUR cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP68 > Product certification: CE, UL > Switching frequency [F]: 200 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
proximity sensor function LR18XBF02DNOB-E2
The LR18 series high pressure resistant sensor has a solid stainless steel housing that provides stable operation from -25 ℃to 80 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. High pressure resistant sensor detection distance is 2mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP68,withstand pressure 500Bar. Description Lanbao high pressure resistant sensor is specially used for detecting metal parts. It can also maintain the same detection accuracy for metal of different materials. The temperature range is large from -25℃ to 80℃, which is not easy to be affected by the surrounding environment or background, and it can also maintain stable output in harsh environment. The highpressure resistant inductive sensors have metallic induction surfaces, threaded stainless steel enclosures, and a dedicated CI design that can withstand pressures up to 500bar, making them widely used in hydraulic cylinder position control and high pressure system applications. Product Features > Integrated stainless steel housing design; > Extended sensing distance, IP68; > Withstand pressure 500Bar; > Perfect choice for high pressure system application. > Sensing distance: 2mm > Housing size: Φ18 > Housing material: Stainless steel > Output: PNP,NPN NO NC > Connection: 2m PUR cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP68 > Product certification: CE, UL > Switching frequency [F]: 200 Hz

The LR18 series high pressure resistant sensor has a solid stainless steel housing that provides stable operation from -25 ℃to 80 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. High pressure resistant sensor detection distance is 2mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP68,withstand pressure 500Bar.

Description
Lanbao high pressure resistant sensor is specially used for detecting metal parts. It can also maintain the same detection accuracy for metal of different materials. The temperature range is large from -25℃ to 80℃, which is not easy to be affected by the surrounding environment or background, and it can also maintain stable output in harsh environment. The highpressure resistant inductive sensors have metallic induction surfaces, threaded stainless steel enclosures, and a dedicated CI design that can withstand pressures up to 500bar, making them widely used in hydraulic cylinder position control and high pressure system applications.

Product Features
> Integrated stainless steel housing design;
> Extended sensing distance, IP68;
> Withstand pressure 500Bar;
> Perfect choice for high pressure system application.
> Sensing distance: 2mm
> Housing size: Φ18
> Housing material: Stainless steel
> Output: PNP,NPN NO NC
> Connection: 2m PUR cable,M12 connector
> Mounting: Flush
> Supply voltage: 10…30 VDC
> Degree of protection: IP68
> Product certification: CE, UL
> Switching frequency [F]: 200 Hz

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR18XBF02DNOB-E2
Product Name proximity sensor function
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 0.2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 to 0.5906 inch (10 to 15 mm)
View Details
Proximity sensor - SIES-Q8B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 2.76 mils (70 µm)
Switching Frequency 3.5 kHz
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensor ICs - 1760827 - RS Components, Ltd.
Specs
Electrical Output Voltage; Current
Height 0.1886 inch (4.79 mm)
Length 0.4724 inch (12 mm)
View Details