Shanghai Lanbao Sensing Technology Co., Ltd. inductive proximity sensor flush 3mm LR14XBF03DPOB-E2

Description
LR14 series metal cylindrical high pressure resistant sensor is used to detect metal objects. The temperature range is from -25℃ to 80℃, which is not easy to be affected by the surrounding environment or background. The power supply voltage is 10…30 VDC, NPN and PNP two output modes can be selected, using non-contact detection, the longest detection distance is 3mm. The sensor is made of a solid stainless steel shell and is equipped with 2m cable and M12 connector for various installation scenarios. The sensor is CE and UL certified with IP68 degree of protection. Description Lanbao high pressure resistant inductive sensors has metal induction surface, upgraded circuit design, long service life, and conforms to the industrial standard shell design, widely used in all kinds of occasions. High voltage resistance sensor reliable performance, high cost performance, easy installation, simple operation, with a variety of detection distance and connection mode, and built-in a variety of circuit protection: short circuit protection, reverse polarity protection, overload protection, surge protection, suitable for all kinds of high hydraulic system field. Product Features > Integrated stainless steel housing design; > Extended sensing distance, IP68; > Withstand pressure 500Bar; > Perfect choice for high pressure system application. > Sensing distance: 1.5 mm,3 mm > Housing size: Φ14 > Housing material: Stainless steel > Output: PNP,NPN NO NC > Connection: 2m PUR cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP68 > Product certification: CE, UL > Switching frequency [F]: 600 Hz, 400 Hz
Datasheet
Description
LR14 series metal cylindrical high pressure resistant sensor is used to detect metal objects. The temperature range is from -25℃ to 80℃, which is not easy to be affected by the surrounding environment or background. The power supply voltage is 10…30 VDC, NPN and PNP two output modes can be selected, using non-contact detection, the longest detection distance is 3mm. The sensor is made of a solid stainless steel shell and is equipped with 2m cable and M12 connector for various installation scenarios. The sensor is CE and UL certified with IP68 degree of protection. Description Lanbao high pressure resistant inductive sensors has metal induction surface, upgraded circuit design, long service life, and conforms to the industrial standard shell design, widely used in all kinds of occasions. High voltage resistance sensor reliable performance, high cost performance, easy installation, simple operation, with a variety of detection distance and connection mode, and built-in a variety of circuit protection: short circuit protection, reverse polarity protection, overload protection, surge protection, suitable for all kinds of high hydraulic system field. Product Features > Integrated stainless steel housing design; > Extended sensing distance, IP68; > Withstand pressure 500Bar; > Perfect choice for high pressure system application. > Sensing distance: 1.5 mm,3 mm > Housing size: Φ14 > Housing material: Stainless steel > Output: PNP,NPN NO NC > Connection: 2m PUR cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP68 > Product certification: CE, UL > Switching frequency [F]: 600 Hz, 400 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
inductive proximity sensor flush 3mm - LR14XBF03DPOB-E2 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
inductive proximity sensor flush 3mm
LR14XBF03DPOB-E2
inductive proximity sensor flush 3mm LR14XBF03DPOB-E2
LR14 series metal cylindrical high pressure resistant sensor is used to detect metal objects. The temperature range is from -25℃ to 80℃, which is not easy to be affected by the surrounding environment or background. The power supply voltage is 10…30 VDC, NPN and PNP two output modes can be selected, using non-contact detection, the longest detection distance is 3mm. The sensor is made of a solid stainless steel shell and is equipped with 2m cable and M12 connector for various installation scenarios. The sensor is CE and UL certified with IP68 degree of protection. Description Lanbao high pressure resistant inductive sensors has metal induction surface, upgraded circuit design, long service life, and conforms to the industrial standard shell design, widely used in all kinds of occasions. High voltage resistance sensor reliable performance, high cost performance, easy installation, simple operation, with a variety of detection distance and connection mode, and built-in a variety of circuit protection: short circuit protection, reverse polarity protection, overload protection, surge protection, suitable for all kinds of high hydraulic system field. Product Features > Integrated stainless steel housing design; > Extended sensing distance, IP68; > Withstand pressure 500Bar; > Perfect choice for high pressure system application. > Sensing distance: 1.5 mm,3 mm > Housing size: Φ14 > Housing material: Stainless steel > Output: PNP,NPN NO NC > Connection: 2m PUR cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP68 > Product certification: CE, UL > Switching frequency [F]: 600 Hz, 400 Hz

LR14 series metal cylindrical high pressure resistant sensor is used to detect metal objects. The temperature range is from -25℃ to 80℃, which is not easy to be affected by the surrounding environment or background. The power supply voltage is 10…30 VDC, NPN and PNP two output modes can be selected, using non-contact detection, the longest detection distance is 3mm. The sensor is made of a solid stainless steel shell and is equipped with 2m cable and M12 connector for various installation scenarios. The sensor is CE and UL certified with IP68 degree of protection.

Description
Lanbao high pressure resistant inductive sensors has metal induction surface, upgraded circuit design, long service life, and conforms to the industrial standard shell design, widely used in all kinds of occasions. High voltage resistance sensor reliable performance, high cost performance, easy installation, simple operation, with a variety of detection distance and connection mode, and built-in a variety of circuit protection: short circuit protection, reverse polarity protection, overload protection, surge protection, suitable for all kinds of high hydraulic system field.

Product Features
> Integrated stainless steel housing design;
> Extended sensing distance, IP68;
> Withstand pressure 500Bar;
> Perfect choice for high pressure system application.
> Sensing distance: 1.5 mm,3 mm
> Housing size: Φ14
> Housing material: Stainless steel
> Output: PNP,NPN NO NC
> Connection: 2m PUR cable,M12 connector
> Mounting: Flush
> Supply voltage: 10…30 VDC
> Degree of protection: IP68
> Product certification: CE, UL
> Switching frequency [F]: 600 Hz, 400 Hz

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR14XBF03DPOB-E2
Product Name inductive proximity sensor flush 3mm
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 to 0.1181 inch (1.5 to 3 mm)
Switching Frequency 0.4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M12B-NS-K-L-PA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0787 inch (2 mm)
Repeatability 1.57 mils (40 µm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Plastic, AC - S4271 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
View Details
ANSI Street Lighting Photocells - 301392-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details