Shanghai Lanbao Sensing Technology Co., Ltd. DC 3 wires inductive sensor NPN LR12XBF15DNCB-E2

Description
The LR12 series high pressure resistant sensor has a solid stainless steel housing that provides stable operation from -25 ℃ to 80 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. High pressure resistant sensor detection distance is 1.5mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP68,withstand pressure 500Bar. Description All parts of Lanbao high pressure resistant inductive sensors are made of stainless steel and fully welded. Adopt cylindrical thread shell design, high installation thread precision, easy installation and cost saving. The shell is also made of stainless steel, which is sturdy and durable. The IP protection level is IP68. The shell is waterproof, acid-proof, alkali-proof, oil-proof and solvent-proof. High-pressure inductive sensors can withstand pressures up to 500 bar, which makes them widely used in hydraulic cylinder position control and high-pressure system applications. Product Features > Integrated stainless steel housing design; > Extended sensing distance, IP68; > Withstand pressure 500Bar; > Perfect choice for high pressure system application. > Sensing distance: 1.5mm > Housing size: Φ12 > Housing material: Stainless steel > Output: PNP,NPN NO NC > Connection: 2m PUR cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP68 > Product certification: CE, UL > Switching frequency [F]: 600 Hz
Datasheet
Description
The LR12 series high pressure resistant sensor has a solid stainless steel housing that provides stable operation from -25 ℃ to 80 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. High pressure resistant sensor detection distance is 1.5mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP68,withstand pressure 500Bar. Description All parts of Lanbao high pressure resistant inductive sensors are made of stainless steel and fully welded. Adopt cylindrical thread shell design, high installation thread precision, easy installation and cost saving. The shell is also made of stainless steel, which is sturdy and durable. The IP protection level is IP68. The shell is waterproof, acid-proof, alkali-proof, oil-proof and solvent-proof. High-pressure inductive sensors can withstand pressures up to 500 bar, which makes them widely used in hydraulic cylinder position control and high-pressure system applications. Product Features > Integrated stainless steel housing design; > Extended sensing distance, IP68; > Withstand pressure 500Bar; > Perfect choice for high pressure system application. > Sensing distance: 1.5mm > Housing size: Φ12 > Housing material: Stainless steel > Output: PNP,NPN NO NC > Connection: 2m PUR cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP68 > Product certification: CE, UL > Switching frequency [F]: 600 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC 3 wires inductive sensor NPN - LR12XBF15DNCB-E2 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
DC 3 wires inductive sensor NPN
LR12XBF15DNCB-E2
DC 3 wires inductive sensor NPN LR12XBF15DNCB-E2
The LR12 series high pressure resistant sensor has a solid stainless steel housing that provides stable operation from -25 ℃ to 80 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. High pressure resistant sensor detection distance is 1.5mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP68,withstand pressure 500Bar. Description All parts of Lanbao high pressure resistant inductive sensors are made of stainless steel and fully welded. Adopt cylindrical thread shell design, high installation thread precision, easy installation and cost saving. The shell is also made of stainless steel, which is sturdy and durable. The IP protection level is IP68. The shell is waterproof, acid-proof, alkali-proof, oil-proof and solvent-proof. High-pressure inductive sensors can withstand pressures up to 500 bar, which makes them widely used in hydraulic cylinder position control and high-pressure system applications. Product Features > Integrated stainless steel housing design; > Extended sensing distance, IP68; > Withstand pressure 500Bar; > Perfect choice for high pressure system application. > Sensing distance: 1.5mm > Housing size: Φ12 > Housing material: Stainless steel > Output: PNP,NPN NO NC > Connection: 2m PUR cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP68 > Product certification: CE, UL > Switching frequency [F]: 600 Hz

The LR12 series high pressure resistant sensor has a solid stainless steel housing that provides stable operation from -25 ℃ to 80 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. High pressure resistant sensor detection distance is 1.5mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP68,withstand pressure 500Bar.

Description
All parts of Lanbao high pressure resistant inductive sensors are made of stainless steel and fully welded. Adopt cylindrical thread shell design, high installation thread precision, easy installation and cost saving. The shell is also made of stainless steel, which is sturdy and durable. The IP protection level is IP68. The shell is waterproof, acid-proof, alkali-proof, oil-proof and solvent-proof. High-pressure inductive sensors can withstand pressures up to 500 bar, which makes them widely used in hydraulic cylinder position control and high-pressure system applications.

Product Features
> Integrated stainless steel housing design;
> Extended sensing distance, IP68;
> Withstand pressure 500Bar;
> Perfect choice for high pressure system application.
> Sensing distance: 1.5mm
> Housing size: Φ12
> Housing material: Stainless steel
> Output: PNP,NPN NO NC
> Connection: 2m PUR cable,M12 connector
> Mounting: Flush
> Supply voltage: 10…30 VDC
> Degree of protection: IP68
> Product certification: CE, UL
> Switching frequency [F]: 600 Hz

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR12XBF15DNCB-E2
Product Name DC 3 wires inductive sensor NPN
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 0.6000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000259-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040873-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details