The LR08BN04DLOY is a metal cylindrical inductive proximity sensor designed for detecting metallic objects. It features a sensing distance of up to 4mm and operates within a supply voltage range of 10 to 30 VDC. The sensor has a rated distance of 2mm and an assured distance of 1.6mm, with a switching frequency of up to 800Hz. It is constructed from stainless steel, ensuring durability and resistance to environmental factors, and has an IP67 protection rating, making it suitable for harsh industrial conditions. The sensor supports both normally open (NO) and normally closed (NC) output configurations, depending on the specific application requirements. It has a load current capacity of up to 100mA and a residual voltage of no more than 6V. The device is designed to operate in ambient temperatures ranging from -25°C to 70°C and can withstand humidity levels of 35-95% RH. Additionally, it includes features such as reverse polarity protection and a visible output indicator for ease of use. This sensor is ideal for applications requiring reliable non-contact detection of metal targets.
LR08 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output modes can be selected, using non-contact detection, the longest detection distance is 4mm, can effectively reduce the workpiece collision accident. Rugged stainless steel or nickel-copper alloy housing, equipped with 2 meters PVC cable, M8 connector or M12 connector, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade.
Description
Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy and high response frequency. Non-contact position detection has no wear on the surface of the target object, with high reliability; Clearly visible indicator makes it easier to judge the working state of the switch; The diameter is varied from φ4 to M30, and the length is varied from ultra-short, short to long, and extended long; Cable connection and connector are optional; Adopt specialized IC, with more stable performance; Short circuit protection and polarity protection; Able to carry out various limit, counting control, with wider application range; Rich product line is suitable for a variety of industrial applications, such as high temperature, high voltage, wide voltage and so on.
Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 1.5mm,2mm,4mm
> Housing size: Φ8
> Housing material: Stainless steel
> Output: NPN,PNP, DC 2 wires
> Connection: M12 connector,M8 connector, cable
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Switching frequency:800 HZ,1000 HZ,1500 HZ,2000 HZ
> Load current: ≤100mA,≤150mA
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | LR08BN04DLOY |
| Product Name | Inductive sensor 0-10V DC |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.0591 to 0.1575 inch (1.5 to 4 mm) |
| Switching Frequency | 0.8000 to 2 kHz |
| Power Requirements | DC Powered |