Shanghai Lanbao Sensing Technology Co., Ltd. Stainless steel inductive sensor LR08BF02DNCY

Description
LR08 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output modes can be selected, using non-contact detection, the longest detection distance is 4mm, can effectively reduce the workpiece collision accident. Rugged stainless steel or nickel-copper alloy housing, equipped with 2 meters PVC cable, M8 connector or M12 connector, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade. Description Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy and high response frequency. Non-contact position detection has no wear on the surface of the target object, with high reliability; Clearly visible indicator makes it easier to judge the working state of the switch; The diameter is varied from φ4 to M30, and the length is varied from ultra-short, short to long, and extended long; Cable connection and connector are optional; Adopt specialized IC, with more stable performance; Short circuit protection and polarity protection; Able to carry out various limit, counting control, with wider application range; Rich product line is suitable for a variety of industrial applications, such as high temperature, high voltage, wide voltage and so on. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 1.5mm,2mm,4mm > Housing size: Φ8 > Housing material: Stainless steel > Output: NPN,PNP, DC 2 wires > Connection: M12 connector,M8 connector, cable > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Switching frequency:800 HZ,1000 HZ,1500 HZ,2000 HZ > Load current: ≤100mA,≤150mA
Datasheet
Description
LR08 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output modes can be selected, using non-contact detection, the longest detection distance is 4mm, can effectively reduce the workpiece collision accident. Rugged stainless steel or nickel-copper alloy housing, equipped with 2 meters PVC cable, M8 connector or M12 connector, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade. Description Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy and high response frequency. Non-contact position detection has no wear on the surface of the target object, with high reliability; Clearly visible indicator makes it easier to judge the working state of the switch; The diameter is varied from φ4 to M30, and the length is varied from ultra-short, short to long, and extended long; Cable connection and connector are optional; Adopt specialized IC, with more stable performance; Short circuit protection and polarity protection; Able to carry out various limit, counting control, with wider application range; Rich product line is suitable for a variety of industrial applications, such as high temperature, high voltage, wide voltage and so on. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 1.5mm,2mm,4mm > Housing size: Φ8 > Housing material: Stainless steel > Output: NPN,PNP, DC 2 wires > Connection: M12 connector,M8 connector, cable > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Switching frequency:800 HZ,1000 HZ,1500 HZ,2000 HZ > Load current: ≤100mA,≤150mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless steel inductive sensor - LR08BF02DNCY - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
Stainless steel inductive sensor
LR08BF02DNCY
Stainless steel inductive sensor LR08BF02DNCY
LR08 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output modes can be selected, using non-contact detection, the longest detection distance is 4mm, can effectively reduce the workpiece collision accident. Rugged stainless steel or nickel-copper alloy housing, equipped with 2 meters PVC cable, M8 connector or M12 connector, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade. Description Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy and high response frequency. Non-contact position detection has no wear on the surface of the target object, with high reliability; Clearly visible indicator makes it easier to judge the working state of the switch; The diameter is varied from φ4 to M30, and the length is varied from ultra-short, short to long, and extended long; Cable connection and connector are optional; Adopt specialized IC, with more stable performance; Short circuit protection and polarity protection; Able to carry out various limit, counting control, with wider application range; Rich product line is suitable for a variety of industrial applications, such as high temperature, high voltage, wide voltage and so on. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 1.5mm,2mm,4mm > Housing size: Φ8 > Housing material: Stainless steel > Output: NPN,PNP, DC 2 wires > Connection: M12 connector,M8 connector, cable > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Switching frequency:800 HZ,1000 HZ,1500 HZ,2000 HZ > Load current: ≤100mA,≤150mA

LR08 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output modes can be selected, using non-contact detection, the longest detection distance is 4mm, can effectively reduce the workpiece collision accident. Rugged stainless steel or nickel-copper alloy housing, equipped with 2 meters PVC cable, M8 connector or M12 connector, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade.

Description
Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy and high response frequency. Non-contact position detection has no wear on the surface of the target object, with high reliability; Clearly visible indicator makes it easier to judge the working state of the switch; The diameter is varied from φ4 to M30, and the length is varied from ultra-short, short to long, and extended long; Cable connection and connector are optional; Adopt specialized IC, with more stable performance; Short circuit protection and polarity protection; Able to carry out various limit, counting control, with wider application range; Rich product line is suitable for a variety of industrial applications, such as high temperature, high voltage, wide voltage and so on.

Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 1.5mm,2mm,4mm
> Housing size: Φ8
> Housing material: Stainless steel
> Output: NPN,PNP, DC 2 wires
> Connection: M12 connector,M8 connector, cable
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Switching frequency:800 HZ,1000 HZ,1500 HZ,2000 HZ
> Load current: ≤100mA,≤150mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR08BF02DNCY
Product Name Stainless steel inductive sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 to 0.1575 inch (1.5 to 4 mm)
Switching Frequency 0.8000 to 2 kHz
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity sensor - SIEN-M18B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 9.84 mils (250 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
Metal Face Inductive Sensor - 871TM-B4C12-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1575 inch (4 mm)
Electrical Connection PVC Cable (3 Conductors)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details