Shanghai Lanbao Sensing Technology Co., Ltd. Miniature proximity sensor LR05AF08DPC

Description
LR05 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN and PNP two output modes can be selected, using non-contact detection, the longest detection distance is 1.5mm, can effectively reduce the workpiece collision accident. Rugged stainless steel housing, equipped with 2 meters PUR cable and M8 connector, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade. Description Lanbao inductive sensors are used everywhere in industrial fields.LR5 series cylindrical inductive proximity sensors are available in standard and enhanced distance models, with stable sensing performance, excellent anti-interference and professional integrated circuit design, widely used in position control and counting functions. Product series includes a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other functions. The sensor uses eddy current principle to detect various metal workpieces effectively, and has the advantages of high measurement accuracy and high response frequency. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 0.8mm, 1.5mm > Housing size: Φ5 > Housing material: Stainless steel > Output: NPN,PNP> Connection: M8 connector, cable > Mounting: Flush > Supply voltage: 10…30 VDC> Switching frequency:1200 HZ,2000 HZ > Load current: ≤100mA
Datasheet
Description
LR05 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN and PNP two output modes can be selected, using non-contact detection, the longest detection distance is 1.5mm, can effectively reduce the workpiece collision accident. Rugged stainless steel housing, equipped with 2 meters PUR cable and M8 connector, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade. Description Lanbao inductive sensors are used everywhere in industrial fields.LR5 series cylindrical inductive proximity sensors are available in standard and enhanced distance models, with stable sensing performance, excellent anti-interference and professional integrated circuit design, widely used in position control and counting functions. Product series includes a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other functions. The sensor uses eddy current principle to detect various metal workpieces effectively, and has the advantages of high measurement accuracy and high response frequency. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 0.8mm, 1.5mm > Housing size: Φ5 > Housing material: Stainless steel > Output: NPN,PNP> Connection: M8 connector, cable > Mounting: Flush > Supply voltage: 10…30 VDC> Switching frequency:1200 HZ,2000 HZ > Load current: ≤100mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature proximity sensor - LR05AF08DPC - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
Miniature proximity sensor
LR05AF08DPC
Miniature proximity sensor LR05AF08DPC
LR05 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN and PNP two output modes can be selected, using non-contact detection, the longest detection distance is 1.5mm, can effectively reduce the workpiece collision accident. Rugged stainless steel housing, equipped with 2 meters PUR cable and M8 connector, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade. Description Lanbao inductive sensors are used everywhere in industrial fields.LR5 series cylindrical inductive proximity sensors are available in standard and enhanced distance models, with stable sensing performance, excellent anti-interference and professional integrated circuit design, widely used in position control and counting functions. Product series includes a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other functions. The sensor uses eddy current principle to detect various metal workpieces effectively, and has the advantages of high measurement accuracy and high response frequency. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 0.8mm, 1.5mm > Housing size: Φ5 > Housing material: Stainless steel > Output: NPN,PNP> Connection: M8 connector, cable > Mounting: Flush > Supply voltage: 10…30 VDC> Switching frequency:1200 HZ,2000 HZ > Load current: ≤100mA

LR05 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN and PNP two output modes can be selected, using non-contact detection, the longest detection distance is 1.5mm, can effectively reduce the workpiece collision accident. Rugged stainless steel housing, equipped with 2 meters PUR cable and M8 connector, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade.

Description
Lanbao inductive sensors are used everywhere in industrial fields.LR5 series cylindrical inductive proximity sensors are available in standard and enhanced distance models, with stable sensing performance, excellent anti-interference and professional integrated circuit design, widely used in position control and counting functions. Product series includes a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other functions. The sensor uses eddy current principle to detect various metal workpieces effectively, and has the advantages of high measurement accuracy and high response frequency.

Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 0.8mm, 1.5mm
> Housing size: Φ5
> Housing material: Stainless steel
> Output: NPN,PNP> Connection: M8 connector, cable
> Mounting: Flush
> Supply voltage: 10…30 VDC> Switching frequency:1200 HZ,2000 HZ
> Load current: ≤100mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR05AF08DPC
Product Name Miniature proximity sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Capacitive Proximity Sensors - 5000001113-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2092450 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm)
View Details