Shanghai Lanbao Sensing Technology Co., Ltd. M4 inductive sensor LR04QAF15DPOY

Description
Short Description: Sensing distance: 1.5mm Housing material: Stainless steel Output: NPN, PNP, DC 3 wires Connection: cable Mounting: Flush Description: Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy and high response frequency. Non-contact position detection is adopted, which has no wear on the surface of the target object and has high reliability; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; the diameter specification is Φ4*30mm, and the output voltage is: 10-30V , the detection distance is 1.5mm Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance:1.5mm > Housing size: Φ4 > Housing material: Stainless steel > Output: NPN,PNP > Connection:cable > Mounting: Flush
Description
Short Description: Sensing distance: 1.5mm Housing material: Stainless steel Output: NPN, PNP, DC 3 wires Connection: cable Mounting: Flush Description: Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy and high response frequency. Non-contact position detection is adopted, which has no wear on the surface of the target object and has high reliability; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; the diameter specification is Φ4*30mm, and the output voltage is: 10-30V , the detection distance is 1.5mm Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance:1.5mm > Housing size: Φ4 > Housing material: Stainless steel > Output: NPN,PNP > Connection:cable > Mounting: Flush
Datasheet
Datasheet Summary
Powered by GS/AI

The LR04QAF15DPOY is a cylindrical inductive sensor designed for non-contact detection of metallic targets. It features a sensing distance of 1.5mm and operates within a supply voltage range of 10 to 30 VDC. The sensor is constructed from stainless steel, ensuring durability and resistance to environmental factors, with an IP67 protection rating. It has a switching frequency of up to 1200Hz and can handle a load current of up to 100mA. The device is equipped with reverse polarity protection and an output indicator LED for operational status. The ambient temperature range for this sensor is -25°C to 70°C, and it can withstand humidity levels of 35-95% RH. The LR04QAF15DPOY is suitable for applications requiring reliable and precise detection of metal objects in industrial environments.

Datasheet Summary
Powered by GS/AI

The LR04QAF15DPOY is a cylindrical inductive sensor designed for non-contact detection of metallic targets. It features a sensing distance of 1.5mm and operates within a supply voltage range of 10 to 30 VDC. The sensor is constructed from stainless steel, ensuring durability and resistance to environmental factors, with an IP67 protection rating. It has a switching frequency of up to 1200Hz and can handle a load current of up to 100mA. The device is equipped with reverse polarity protection and an output indicator LED for operational status. The ambient temperature range for this sensor is -25°C to 70°C, and it can withstand humidity levels of 35-95% RH. The LR04QAF15DPOY is suitable for applications requiring reliable and precise detection of metal objects in industrial environments.

Suppliers

Company
Product
Description
Supplier Links
M4 inductive sensor LR04QAF15DPOY
Short Description: Sensing distance: 1.5mm Housing material: Stainless steel Output: NPN, PNP, DC 3 wires Connection: cable Mounting: Flush Description: Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy and high response frequency. Non-contact position detection is adopted, which has no wear on the surface of the target object and has high reliability; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; the diameter specification is Φ4*30mm, and the output voltage is: 10-30V , the detection distance is 1.5mm Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance:1.5mm > Housing size: Φ4 > Housing material: Stainless steel > Output: NPN,PNP > Connection:cable > Mounting: Flush

Short Description:
Sensing distance: 1.5mm
Housing material: Stainless steel
Output: NPN, PNP, DC 3 wires
Connection: cable
Mounting: Flush

Description:
Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy and high response frequency.

Non-contact position detection is adopted, which has no wear on the surface of the target object and has high reliability; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; the diameter specification is Φ4*30mm, and the output voltage is: 10-30V , the detection distance is 1.5mm

Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance:1.5mm
> Housing size: Φ4
> Housing material: Stainless steel
> Output: NPN,PNP
> Connection:cable
> Mounting: Flush

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR04QAF15DPOY
Product Name M4 inductive sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3302 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Switches (Solid State) - A3240LLT-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details