Shanghai Lanbao Sensing Technology Co., Ltd. Inductive sensor 24V LR04QAF15DPOY-E1

Description
Short Description: Sensing distance: 1.5mm Housing material: Stainless steel Output: NPN, PNP, DC 3 wires Connection: M8 connector Mounting: Flush Description: Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy and high response frequency. Non-contact position detection is adopted, which has no wear on the surface of the target object and has high reliability; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; the diameter specification is Φ4*30mm, and the output voltage is: 10-30V , the detection distance is 1.5mm Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 1.5mm > Housing size: Φ4 > Housing material: Stainless steel > Output: NPN,PNP > Connection:M8 connector > Mounting: Flush
Datasheet
Description
Short Description: Sensing distance: 1.5mm Housing material: Stainless steel Output: NPN, PNP, DC 3 wires Connection: M8 connector Mounting: Flush Description: Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy and high response frequency. Non-contact position detection is adopted, which has no wear on the surface of the target object and has high reliability; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; the diameter specification is Φ4*30mm, and the output voltage is: 10-30V , the detection distance is 1.5mm Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 1.5mm > Housing size: Φ4 > Housing material: Stainless steel > Output: NPN,PNP > Connection:M8 connector > Mounting: Flush
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor 24V LR04QAF15DPOY-E1
Short Description: Sensing distance: 1.5mm Housing material: Stainless steel Output: NPN, PNP, DC 3 wires Connection: M8 connector Mounting: Flush Description: Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy and high response frequency. Non-contact position detection is adopted, which has no wear on the surface of the target object and has high reliability; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; the diameter specification is Φ4*30mm, and the output voltage is: 10-30V , the detection distance is 1.5mm Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 1.5mm > Housing size: Φ4 > Housing material: Stainless steel > Output: NPN,PNP > Connection:M8 connector > Mounting: Flush

Short Description:
Sensing distance: 1.5mm
Housing material: Stainless steel
Output: NPN, PNP, DC 3 wires
Connection: M8 connector
Mounting: Flush

Description:
Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy and high response frequency.

Non-contact position detection is adopted, which has no wear on the surface of the target object and has high reliability; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; the diameter specification is Φ4*30mm, and the output voltage is: 10-30V , the detection distance is 1.5mm

Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 1.5mm
> Housing size: Φ4
> Housing material: Stainless steel
> Output: NPN,PNP
> Connection:M8 connector
> Mounting: Flush

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR04QAF15DPOY-E1
Product Name Inductive sensor 24V
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity sensor - SIEH-M12B-PS-K-L-CR - Festo Corporation
Specs
Operation Distance 0.2362 inch (6 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Rectangular Inductive Sensor - 871P-D40BN40-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (40 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details