Shanghai Lanbao Sensing Technology Co., Ltd. 24v proximity sensor LR04QAF15DPCY-E1

Description
Short Description: Sensing distance: 1.5mm Housing material: Stainless steel Output: NPN, PNP, DC 3 wires Connection: M8 connector Mounting: Flush Description: Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy and high response frequency. Non-contact position detection is adopted, which has no wear on the surface of the target object and has high reliability; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; the diameter specification is Φ4*30mm, and the output voltage is: 10-30V , the detection distance is 1.5mm Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 1.5mm > Housing size: Φ4 > Housing material: Stainless steel > Output: NPN,PNP > Connection:M8 connector > Mounting: Flush
Datasheet
Description
Short Description: Sensing distance: 1.5mm Housing material: Stainless steel Output: NPN, PNP, DC 3 wires Connection: M8 connector Mounting: Flush Description: Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy and high response frequency. Non-contact position detection is adopted, which has no wear on the surface of the target object and has high reliability; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; the diameter specification is Φ4*30mm, and the output voltage is: 10-30V , the detection distance is 1.5mm Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 1.5mm > Housing size: Φ4 > Housing material: Stainless steel > Output: NPN,PNP > Connection:M8 connector > Mounting: Flush
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24v proximity sensor LR04QAF15DPCY-E1
Short Description: Sensing distance: 1.5mm Housing material: Stainless steel Output: NPN, PNP, DC 3 wires Connection: M8 connector Mounting: Flush Description: Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy and high response frequency. Non-contact position detection is adopted, which has no wear on the surface of the target object and has high reliability; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; the diameter specification is Φ4*30mm, and the output voltage is: 10-30V , the detection distance is 1.5mm Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 1.5mm > Housing size: Φ4 > Housing material: Stainless steel > Output: NPN,PNP > Connection:M8 connector > Mounting: Flush

Short Description:
Sensing distance: 1.5mm
Housing material: Stainless steel
Output: NPN, PNP, DC 3 wires
Connection: M8 connector
Mounting: Flush

Description:
Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy and high response frequency.

Non-contact position detection is adopted, which has no wear on the surface of the target object and has high reliability; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; the diameter specification is Φ4*30mm, and the output voltage is: 10-30V , the detection distance is 1.5mm

Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 1.5mm
> Housing size: Φ4
> Housing material: Stainless steel
> Output: NPN,PNP
> Connection:M8 connector
> Mounting: Flush

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR04QAF15DPCY-E1
Product Name 24v proximity sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000779-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Switch Type Normally Open
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric, Industrial - 1882-1025593-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details