Shanghai Lanbao Sensing Technology Co., Ltd. sensor inductive proximity LE82VF15DPC-E1

Description
LE81 series metal square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10…30 VDC, NPN or PNP with normally open or close output mode, using non-contact detection, the longest detection distance is 1.5mm, can effectively reduce the workpiece collision accident. Rugged aluminum alloy housing, equipped with 2 meters PVC cable or M8 connector with 0.2m cable, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade. Description Lanbao LE81 series inductive sensors are stable in operation, with strong aluminum alloy housing, even in the harsh industrial environment can operate normally. Sensor structure is simple and reliable, large range of induction, normal operation time is long, big output power, low output impedance, strong anti-jamming capability, to working environment requirement is not high, high resolution, good stability, but also has multiple connections and output methods, suitable for industrial, mobile and mechanical automation, can meet customers' diversity requirements. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 1.5mm > Housing size: 8 *8 *40 mm,8 *8 *59 mm > Housing material: Aluminum alloy > Output: PNP,NPN > Connection: cable,M8 connector with 0.2m cable > Mounting: Flush > Supply voltage: 10…30 VDC > Switching frequency: 2000 HZ > Load current: ≤100mA
Datasheet
Description
LE81 series metal square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10…30 VDC, NPN or PNP with normally open or close output mode, using non-contact detection, the longest detection distance is 1.5mm, can effectively reduce the workpiece collision accident. Rugged aluminum alloy housing, equipped with 2 meters PVC cable or M8 connector with 0.2m cable, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade. Description Lanbao LE81 series inductive sensors are stable in operation, with strong aluminum alloy housing, even in the harsh industrial environment can operate normally. Sensor structure is simple and reliable, large range of induction, normal operation time is long, big output power, low output impedance, strong anti-jamming capability, to working environment requirement is not high, high resolution, good stability, but also has multiple connections and output methods, suitable for industrial, mobile and mechanical automation, can meet customers' diversity requirements. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 1.5mm > Housing size: 8 *8 *40 mm,8 *8 *59 mm > Housing material: Aluminum alloy > Output: PNP,NPN > Connection: cable,M8 connector with 0.2m cable > Mounting: Flush > Supply voltage: 10…30 VDC > Switching frequency: 2000 HZ > Load current: ≤100mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
sensor inductive proximity - LE82VF15DPC-E1 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
sensor inductive proximity
LE82VF15DPC-E1
sensor inductive proximity LE82VF15DPC-E1
LE81 series metal square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10…30 VDC, NPN or PNP with normally open or close output mode, using non-contact detection, the longest detection distance is 1.5mm, can effectively reduce the workpiece collision accident. Rugged aluminum alloy housing, equipped with 2 meters PVC cable or M8 connector with 0.2m cable, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade. Description Lanbao LE81 series inductive sensors are stable in operation, with strong aluminum alloy housing, even in the harsh industrial environment can operate normally. Sensor structure is simple and reliable, large range of induction, normal operation time is long, big output power, low output impedance, strong anti-jamming capability, to working environment requirement is not high, high resolution, good stability, but also has multiple connections and output methods, suitable for industrial, mobile and mechanical automation, can meet customers' diversity requirements. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 1.5mm > Housing size: 8 *8 *40 mm,8 *8 *59 mm > Housing material: Aluminum alloy > Output: PNP,NPN > Connection: cable,M8 connector with 0.2m cable > Mounting: Flush > Supply voltage: 10…30 VDC > Switching frequency: 2000 HZ > Load current: ≤100mA

LE81 series metal square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10…30 VDC, NPN or PNP with normally open or close output mode, using non-contact detection, the longest detection distance is 1.5mm, can effectively reduce the workpiece collision accident. Rugged aluminum alloy housing, equipped with 2 meters PVC cable or M8 connector with 0.2m cable, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade.

Description
Lanbao LE81 series inductive sensors are stable in operation, with strong aluminum alloy housing, even in the harsh industrial environment can operate normally. Sensor structure is simple and reliable, large range of induction, normal operation time is long, big output power, low output impedance, strong anti-jamming capability, to working environment requirement is not high, high resolution, good stability, but also has multiple connections and output methods, suitable for industrial, mobile and mechanical automation, can meet customers' diversity requirements.

Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 1.5mm
> Housing size: 8 *8 *40 mm,8 *8 *59 mm
> Housing material: Aluminum alloy
> Output: PNP,NPN
> Connection: cable,M8 connector with 0.2m cable
> Mounting: Flush
> Supply voltage: 10…30 VDC
> Switching frequency: 2000 HZ
> Load current: ≤100mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LE82VF15DPC-E1
Product Name sensor inductive proximity
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 2 kHz
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3465 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details