LE81 series metal square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10…30 VDC, NPN or PNP with normally open or close output mode, using non-contact detection, the longest detection distance is 1.5mm, can effectively reduce the workpiece collision accident. Rugged aluminum alloy housing, equipped with 2 meters PVC cable or M8 connector with 0.2m cable, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade.
Description
Lanbao LE81 series inductive sensors are stable in operation, with strong aluminum alloy housing, even in the harsh industrial environment can operate normally. Sensor structure is simple and reliable, large range of induction, normal operation time is long, big output power, low output impedance, strong anti-jamming capability, to working environment requirement is not high, high resolution, good stability, but also has multiple connections and output methods, suitable for industrial, mobile and mechanical automation, can meet customers' diversity requirements.
Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 1.5mm
> Housing size: 8 *8 *40 mm,8 *8 *59 mm
> Housing material: Aluminum alloy
> Output: PNP,NPN
> Connection: cable,M8 connector with 0.2m cable
> Mounting: Flush
> Supply voltage: 10…30 VDC
> Switching frequency: 2000 HZ
> Load current: ≤100mA
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | LE82VF15DNO |
| Product Name | npn no proximity sensor |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Rectangular |
| Operation Distance | 0.0591 inch (1.5 mm) |
| Switching Frequency | 2 kHz |
| Power Requirements | DC Powered |