Shanghai Lanbao Sensing Technology Co., Ltd. 15mm inductive sensor NPN LE40XZSF15DNR-D

Description
LE40 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 15mm, the detection distance of the non-fulsh sensor can be reached 20mm, and the repetition accuracy can reach 3%,high detection accuracy. The diameter specification is 40 *40 *66mm, 40 *40 *140 mm, 40 *40 *129 mm.The sensor supply voltage is 20…250VAC,AC/DC 2 wires, equipped with terminal and M12 connector.Normally open or close output mode, IP67, CE certificates. Description The LE40 inductive sensor has a special IC design and upgraded housing shape, which can realize free installation, save installation time, and work status is not affected by the installation position. Longer sensing distance ensures the stability of the detection process. Good impact resistance makes LE40 series sensors widely used in automotive industries. Low environmental impact, able to work continuously and reliably even in very harsh environments affected by intense weather. Clearly visible LED display lights can monitor the working status of sensor equipment at any time. Accurate detection, fast reaction speed, can achieve rapid operation process. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 15mm,20mm > Housing size: 40 *40 *66mm,40 *40 *140 mm,40 *40 *129 mm > Housing material: PBT > Output: AC 2wires,AC/DC 2wires > Connection: Terminal,M12 connector > Mounting: Flush,Non-flush > Supply voltage: 20…250V AC > Switching frequency: 20 HZ,100 HZ > Load current: ≤100mA,≤300mA
Datasheet
Description
LE40 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 15mm, the detection distance of the non-fulsh sensor can be reached 20mm, and the repetition accuracy can reach 3%,high detection accuracy. The diameter specification is 40 *40 *66mm, 40 *40 *140 mm, 40 *40 *129 mm.The sensor supply voltage is 20…250VAC,AC/DC 2 wires, equipped with terminal and M12 connector.Normally open or close output mode, IP67, CE certificates. Description The LE40 inductive sensor has a special IC design and upgraded housing shape, which can realize free installation, save installation time, and work status is not affected by the installation position. Longer sensing distance ensures the stability of the detection process. Good impact resistance makes LE40 series sensors widely used in automotive industries. Low environmental impact, able to work continuously and reliably even in very harsh environments affected by intense weather. Clearly visible LED display lights can monitor the working status of sensor equipment at any time. Accurate detection, fast reaction speed, can achieve rapid operation process. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 15mm,20mm > Housing size: 40 *40 *66mm,40 *40 *140 mm,40 *40 *129 mm > Housing material: PBT > Output: AC 2wires,AC/DC 2wires > Connection: Terminal,M12 connector > Mounting: Flush,Non-flush > Supply voltage: 20…250V AC > Switching frequency: 20 HZ,100 HZ > Load current: ≤100mA,≤300mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15mm inductive sensor NPN LE40XZSF15DNR-D
LE40 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 15mm, the detection distance of the non-fulsh sensor can be reached 20mm, and the repetition accuracy can reach 3%,high detection accuracy. The diameter specification is 40 *40 *66mm, 40 *40 *140 mm, 40 *40 *129 mm.The sensor supply voltage is 20…250VAC,AC/DC 2 wires, equipped with terminal and M12 connector.Normally open or close output mode, IP67, CE certificates. Description The LE40 inductive sensor has a special IC design and upgraded housing shape, which can realize free installation, save installation time, and work status is not affected by the installation position. Longer sensing distance ensures the stability of the detection process. Good impact resistance makes LE40 series sensors widely used in automotive industries. Low environmental impact, able to work continuously and reliably even in very harsh environments affected by intense weather. Clearly visible LED display lights can monitor the working status of sensor equipment at any time. Accurate detection, fast reaction speed, can achieve rapid operation process. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 15mm,20mm > Housing size: 40 *40 *66mm,40 *40 *140 mm,40 *40 *129 mm > Housing material: PBT > Output: AC 2wires,AC/DC 2wires > Connection: Terminal,M12 connector > Mounting: Flush,Non-flush > Supply voltage: 20…250V AC > Switching frequency: 20 HZ,100 HZ > Load current: ≤100mA,≤300mA

LE40 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 15mm, the detection distance of the non-fulsh sensor can be reached 20mm, and the repetition accuracy can reach 3%,high detection accuracy. The diameter specification is 40 *40 *66mm, 40 *40 *140 mm, 40 *40 *129 mm.The sensor supply voltage is 20…250VAC,AC/DC 2 wires, equipped with terminal and M12 connector.Normally open or close output mode, IP67, CE certificates.

Description
The LE40 inductive sensor has a special IC design and upgraded housing shape, which can realize free installation, save installation time, and work status is not affected by the installation position. Longer sensing distance ensures the stability of the detection process. Good impact resistance makes LE40 series sensors widely used in automotive industries. Low environmental impact, able to work continuously and reliably even in very harsh environments affected by intense weather. Clearly visible LED display lights can monitor the working status of sensor equipment at any time. Accurate detection, fast reaction speed, can achieve rapid operation process.

Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 15mm,20mm
> Housing size: 40 *40 *66mm,40 *40 *140 mm,40 *40 *129 mm
> Housing material: PBT
> Output: AC 2wires,AC/DC 2wires
> Connection: Terminal,M12 connector
> Mounting: Flush,Non-flush
> Supply voltage: 20…250V AC
> Switching frequency: 20 HZ,100 HZ
> Load current: ≤100mA,≤300mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LE40XZSF15DNR-D
Product Name 15mm inductive sensor NPN
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5906 to 0.7874 inch (15 to 20 mm)
Switching Frequency 0.0200 to 0.1000 kHz
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-4B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3827 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
Inductive Proximity Sensors - 5000005427-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details