Shanghai Lanbao Sensing Technology Co., Ltd. CE inductive sensor switch LE18SN08DPC

Description
LE10 series plastic square inductive proximity sensor is used to detect metal objects. It is highly tolerant to ambient temperature and insensitive to ambient dust, oil and moisture. It can be stably detected at temperatures ranging from -25℃ to 70℃. The housing is made of PBT and is cost effective with 2 metres of PVC cable and M8 connector. The size is 10*18 *30 mm,17 *17 *28 mm,18 *18 *36 mm, easy to install. Flush variants with ranges of up to 5 mm,Non-flush variants with ranges of up to 8 mm.The power supply voltage is 10… 30 VDC, NPN and PNP two output modes are available, the sensor output signal is strong. The sensor is CE certified with IP67 protection grade. Description LE10,LE17,LE18 series of small inductance sensors are suitable for most automation fields of economic hot products, with a variety of appearance and professional integrated circuit design, compact structure, strong stability, high reliability. The universal mounting surface enables easy replacement of existing machines and equipment without causing almost any work delay, greatly saving time cost and installation cost. Clearly visible LED display lights can monitor the working status of sensor equipment at any time. Accurate detection, fast reaction speed, can achieve rapid operation process, mainly used in rubber compressor, plastic injection molding machine, printing machine, weaving machine and other mechanical equipment.oduct Features Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 5mm,8mm > Housing size: 10*18 *30 mm,17 *17 *28 mm,18 *18 *36 mm > Housing material: PBT > Output: PNP,NPN > Connection: cable > Mounting: Flush, Non-flush > Supply voltage: 10…30 VDC > Switching frequency: 500 Hz,700 Hz,800 Hz,1000 HZ > Load current: ≤100mA
Datasheet
Description
LE10 series plastic square inductive proximity sensor is used to detect metal objects. It is highly tolerant to ambient temperature and insensitive to ambient dust, oil and moisture. It can be stably detected at temperatures ranging from -25℃ to 70℃. The housing is made of PBT and is cost effective with 2 metres of PVC cable and M8 connector. The size is 10*18 *30 mm,17 *17 *28 mm,18 *18 *36 mm, easy to install. Flush variants with ranges of up to 5 mm,Non-flush variants with ranges of up to 8 mm.The power supply voltage is 10… 30 VDC, NPN and PNP two output modes are available, the sensor output signal is strong. The sensor is CE certified with IP67 protection grade. Description LE10,LE17,LE18 series of small inductance sensors are suitable for most automation fields of economic hot products, with a variety of appearance and professional integrated circuit design, compact structure, strong stability, high reliability. The universal mounting surface enables easy replacement of existing machines and equipment without causing almost any work delay, greatly saving time cost and installation cost. Clearly visible LED display lights can monitor the working status of sensor equipment at any time. Accurate detection, fast reaction speed, can achieve rapid operation process, mainly used in rubber compressor, plastic injection molding machine, printing machine, weaving machine and other mechanical equipment.oduct Features Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 5mm,8mm > Housing size: 10*18 *30 mm,17 *17 *28 mm,18 *18 *36 mm > Housing material: PBT > Output: PNP,NPN > Connection: cable > Mounting: Flush, Non-flush > Supply voltage: 10…30 VDC > Switching frequency: 500 Hz,700 Hz,800 Hz,1000 HZ > Load current: ≤100mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CE inductive sensor switch - LE18SN08DPC - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
CE inductive sensor switch
LE18SN08DPC
CE inductive sensor switch LE18SN08DPC
LE10 series plastic square inductive proximity sensor is used to detect metal objects. It is highly tolerant to ambient temperature and insensitive to ambient dust, oil and moisture. It can be stably detected at temperatures ranging from -25℃ to 70℃. The housing is made of PBT and is cost effective with 2 metres of PVC cable and M8 connector. The size is 10*18 *30 mm,17 *17 *28 mm,18 *18 *36 mm, easy to install. Flush variants with ranges of up to 5 mm,Non-flush variants with ranges of up to 8 mm.The power supply voltage is 10… 30 VDC, NPN and PNP two output modes are available, the sensor output signal is strong. The sensor is CE certified with IP67 protection grade. Description LE10,LE17,LE18 series of small inductance sensors are suitable for most automation fields of economic hot products, with a variety of appearance and professional integrated circuit design, compact structure, strong stability, high reliability. The universal mounting surface enables easy replacement of existing machines and equipment without causing almost any work delay, greatly saving time cost and installation cost. Clearly visible LED display lights can monitor the working status of sensor equipment at any time. Accurate detection, fast reaction speed, can achieve rapid operation process, mainly used in rubber compressor, plastic injection molding machine, printing machine, weaving machine and other mechanical equipment.oduct Features Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 5mm,8mm > Housing size: 10*18 *30 mm,17 *17 *28 mm,18 *18 *36 mm > Housing material: PBT > Output: PNP,NPN > Connection: cable > Mounting: Flush, Non-flush > Supply voltage: 10…30 VDC > Switching frequency: 500 Hz,700 Hz,800 Hz,1000 HZ > Load current: ≤100mA

LE10 series plastic square inductive proximity sensor is used to detect metal objects. It is highly tolerant to ambient temperature and insensitive to ambient dust, oil and moisture. It can be stably detected at temperatures ranging from -25℃ to 70℃. The housing is made of PBT and is cost effective with 2 metres of PVC cable and M8 connector. The size is 10*18 *30 mm,17 *17 *28 mm,18 *18 *36 mm, easy to install. Flush variants with ranges of up to 5 mm,Non-flush variants with ranges of up to 8 mm.The power supply voltage is 10… 30 VDC, NPN and PNP two output modes are available, the sensor output signal is strong. The sensor is CE certified with IP67 protection grade.

Description
LE10,LE17,LE18 series of small inductance sensors are suitable for most automation fields of economic hot products, with a variety of appearance and professional integrated circuit design, compact structure, strong stability, high reliability. The universal mounting surface enables easy replacement of existing machines and equipment without causing almost any work delay, greatly saving time cost and installation cost. Clearly visible LED display lights can monitor the working status of sensor equipment at any time. Accurate detection, fast reaction speed, can achieve rapid operation process, mainly used in rubber compressor, plastic injection molding machine, printing machine, weaving machine and other mechanical equipment.oduct Features

Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 5mm,8mm
> Housing size: 10*18 *30 mm,17 *17 *28 mm,18 *18 *36 mm
> Housing material: PBT
> Output: PNP,NPN
> Connection: cable
> Mounting: Flush, Non-flush
> Supply voltage: 10…30 VDC
> Switching frequency: 500 Hz,700 Hz,800 Hz,1000 HZ
> Load current: ≤100mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LE18SN08DPC
Product Name CE inductive sensor switch
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 to 0.3150 inch (5 to 8 mm)
Switching Frequency 0.5000 to 1 kHz
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M18 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
ANSI Street Lighting Photocells - 147234-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details