Shanghai Lanbao Sensing Technology Co., Ltd. Flush 250VAC inductive sensor LE18SF05BTC

Description
LE17 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 5mm, the detection distance of the non-fulsh sensor can be reached 8mm, and the repetition accuracy can reach 3%,high detection accuracy.The diameter specification is 17 *17 *28mm and 18 *18 *36 mm.The sensor supply voltage is 90…250V,AC 2 wires, equipped with 2m PVC cable.Normally open or close output mode,IP67,CE certificates. Description Lanbao AC 2 wires output square plastic inductive sensor is suitable for most automation fields, LE17,LE18 series of micro and small inductive sensors have a variety of dimensions and special IC design, compact structure, strong stability, high reliability,IP67 protection class which is effectively moisture-proof and dust-proof. The universal mounting surface enables easy replacement of existing machines and equipment, improves work efficiency, saves time cost and installation cost. Accurate detection, fast reaction speed, can achieve rapid operation process, mainly used in the automotive industry, food, chemical industry.es Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 5mm,8mm > Housing size: 17 *17 *28mm,18 *18 *36 mm > Housing material: PBT > Output: AC 2wires > Connection: cable> Mounting: Flush,Non-flush > Supply voltage: 90…250V > Switching frequency: 20 HZ > Load current: ≤200mA
Datasheet
Description
LE17 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 5mm, the detection distance of the non-fulsh sensor can be reached 8mm, and the repetition accuracy can reach 3%,high detection accuracy.The diameter specification is 17 *17 *28mm and 18 *18 *36 mm.The sensor supply voltage is 90…250V,AC 2 wires, equipped with 2m PVC cable.Normally open or close output mode,IP67,CE certificates. Description Lanbao AC 2 wires output square plastic inductive sensor is suitable for most automation fields, LE17,LE18 series of micro and small inductive sensors have a variety of dimensions and special IC design, compact structure, strong stability, high reliability,IP67 protection class which is effectively moisture-proof and dust-proof. The universal mounting surface enables easy replacement of existing machines and equipment, improves work efficiency, saves time cost and installation cost. Accurate detection, fast reaction speed, can achieve rapid operation process, mainly used in the automotive industry, food, chemical industry.es Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 5mm,8mm > Housing size: 17 *17 *28mm,18 *18 *36 mm > Housing material: PBT > Output: AC 2wires > Connection: cable> Mounting: Flush,Non-flush > Supply voltage: 90…250V > Switching frequency: 20 HZ > Load current: ≤200mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flush 250VAC inductive sensor - LE18SF05BTC - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
Flush 250VAC inductive sensor
LE18SF05BTC
Flush 250VAC inductive sensor LE18SF05BTC
LE17 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 5mm, the detection distance of the non-fulsh sensor can be reached 8mm, and the repetition accuracy can reach 3%,high detection accuracy.The diameter specification is 17 *17 *28mm and 18 *18 *36 mm.The sensor supply voltage is 90…250V,AC 2 wires, equipped with 2m PVC cable.Normally open or close output mode,IP67,CE certificates. Description Lanbao AC 2 wires output square plastic inductive sensor is suitable for most automation fields, LE17,LE18 series of micro and small inductive sensors have a variety of dimensions and special IC design, compact structure, strong stability, high reliability,IP67 protection class which is effectively moisture-proof and dust-proof. The universal mounting surface enables easy replacement of existing machines and equipment, improves work efficiency, saves time cost and installation cost. Accurate detection, fast reaction speed, can achieve rapid operation process, mainly used in the automotive industry, food, chemical industry.es Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 5mm,8mm > Housing size: 17 *17 *28mm,18 *18 *36 mm > Housing material: PBT > Output: AC 2wires > Connection: cable> Mounting: Flush,Non-flush > Supply voltage: 90…250V > Switching frequency: 20 HZ > Load current: ≤200mA

LE17 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 5mm, the detection distance of the non-fulsh sensor can be reached 8mm, and the repetition accuracy can reach 3%,high detection accuracy.The diameter specification is 17 *17 *28mm and 18 *18 *36 mm.The sensor supply voltage is 90…250V,AC 2 wires, equipped with 2m PVC cable.Normally open or close output mode,IP67,CE certificates.

Description
Lanbao AC 2 wires output square plastic inductive sensor is suitable for most automation fields, LE17,LE18 series of micro and small inductive sensors have a variety of dimensions and special IC design, compact structure, strong stability, high reliability,IP67 protection class which is effectively moisture-proof and dust-proof. The universal mounting surface enables easy replacement of existing machines and equipment, improves work efficiency, saves time cost and installation cost. Accurate detection, fast reaction speed, can achieve rapid operation process, mainly used in the automotive industry, food, chemical industry.es

Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 5mm,8mm
> Housing size: 17 *17 *28mm,18 *18 *36 mm
> Housing material: PBT
> Output: AC 2wires
> Connection: cable> Mounting: Flush,Non-flush
> Supply voltage: 90…250V
> Switching frequency: 20 HZ
> Load current: ≤200mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LE18SF05BTC
Product Name Flush 250VAC inductive sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 to 0.3150 inch (5 to 8 mm)
Switching Frequency 0.0200 kHz
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1147LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.6299 inch (16 mm)
View Details