Shanghai Lanbao Sensing Technology Co., Ltd. Inductive sensor 3 wires LE10SF05DPO

Description
LE10 series plastic square inductive proximity sensor is used to detect metal objects. It is highly tolerant to ambient temperature and insensitive to ambient dust, oil and moisture. It can be stably detected at temperatures ranging from -25℃ to 70℃. The housing is made of PBT and is cost effective with 2 metres of PVC cable and M8 connector. The size is 10*18 *30 mm,17 *17 *28 mm,18 *18 *36 mm, easy to install. Flush variants with ranges of up to 5 mm,Non-flush variants with ranges of up to 8 mm.The power supply voltage is 10… 30 VDC, NPN and PNP two output modes are available, the sensor output signal is strong. The sensor is CE certified with IP67 protection grade. Description LE10,LE17,LE18 series of small inductance sensors are suitable for most automation fields of economic hot products, with a variety of appearance and professional integrated circuit design, compact structure, strong stability, high reliability. The universal mounting surface enables easy replacement of existing machines and equipment without causing almost any work delay, greatly saving time cost and installation cost. Clearly visible LED display lights can monitor the working status of sensor equipment at any time. Accurate detection, fast reaction speed, can achieve rapid operation process, mainly used in rubber compressor, plastic injection molding machine, printing machine, weaving machine and other mechanical equipment.oduct Features Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 5mm,8mm > Housing size: 10*18 *30 mm,17 *17 *28 mm,18 *18 *36 mm > Housing material: PBT > Output: PNP,NPN > Connection: cable > Mounting: Flush, Non-flush > Supply voltage: 10…30 VDC > Switching frequency: 500 Hz,700 Hz,800 Hz,1000 HZ > Load current: ≤100mA
Description
LE10 series plastic square inductive proximity sensor is used to detect metal objects. It is highly tolerant to ambient temperature and insensitive to ambient dust, oil and moisture. It can be stably detected at temperatures ranging from -25℃ to 70℃. The housing is made of PBT and is cost effective with 2 metres of PVC cable and M8 connector. The size is 10*18 *30 mm,17 *17 *28 mm,18 *18 *36 mm, easy to install. Flush variants with ranges of up to 5 mm,Non-flush variants with ranges of up to 8 mm.The power supply voltage is 10… 30 VDC, NPN and PNP two output modes are available, the sensor output signal is strong. The sensor is CE certified with IP67 protection grade. Description LE10,LE17,LE18 series of small inductance sensors are suitable for most automation fields of economic hot products, with a variety of appearance and professional integrated circuit design, compact structure, strong stability, high reliability. The universal mounting surface enables easy replacement of existing machines and equipment without causing almost any work delay, greatly saving time cost and installation cost. Clearly visible LED display lights can monitor the working status of sensor equipment at any time. Accurate detection, fast reaction speed, can achieve rapid operation process, mainly used in rubber compressor, plastic injection molding machine, printing machine, weaving machine and other mechanical equipment.oduct Features Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 5mm,8mm > Housing size: 10*18 *30 mm,17 *17 *28 mm,18 *18 *36 mm > Housing material: PBT > Output: PNP,NPN > Connection: cable > Mounting: Flush, Non-flush > Supply voltage: 10…30 VDC > Switching frequency: 500 Hz,700 Hz,800 Hz,1000 HZ > Load current: ≤100mA
Datasheet
Datasheet Summary
Powered by GS/AI

The LE10SF05DPO is a plastic square inductive proximity sensor designed for non-contact detection of metallic objects. It features a sensing distance of 5 mm and operates on a supply voltage of 10 to 30 VDC. The sensor has a compact size of 10 x 18 x 30 mm and is equipped with a 2-meter PVC cable for easy installation. It supports both NPN and PNP output configurations, with a load current capacity of up to 100 mA. The device is rated for an ambient temperature range of -25°C to 70°C and has an IP67 protection rating, making it suitable for various industrial environments. The sensor also includes short-circuit, overload, and reverse polarity protection, ensuring reliable operation.

Datasheet Summary
Powered by GS/AI

The LE10SF05DPO is a plastic square inductive proximity sensor designed for non-contact detection of metallic objects. It features a sensing distance of 5 mm and operates on a supply voltage of 10 to 30 VDC. The sensor has a compact size of 10 x 18 x 30 mm and is equipped with a 2-meter PVC cable for easy installation. It supports both NPN and PNP output configurations, with a load current capacity of up to 100 mA. The device is rated for an ambient temperature range of -25°C to 70°C and has an IP67 protection rating, making it suitable for various industrial environments. The sensor also includes short-circuit, overload, and reverse polarity protection, ensuring reliable operation.

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor 3 wires - LE10SF05DPO - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
Inductive sensor 3 wires
LE10SF05DPO
Inductive sensor 3 wires LE10SF05DPO
LE10 series plastic square inductive proximity sensor is used to detect metal objects. It is highly tolerant to ambient temperature and insensitive to ambient dust, oil and moisture. It can be stably detected at temperatures ranging from -25℃ to 70℃. The housing is made of PBT and is cost effective with 2 metres of PVC cable and M8 connector. The size is 10*18 *30 mm,17 *17 *28 mm,18 *18 *36 mm, easy to install. Flush variants with ranges of up to 5 mm,Non-flush variants with ranges of up to 8 mm.The power supply voltage is 10… 30 VDC, NPN and PNP two output modes are available, the sensor output signal is strong. The sensor is CE certified with IP67 protection grade. Description LE10,LE17,LE18 series of small inductance sensors are suitable for most automation fields of economic hot products, with a variety of appearance and professional integrated circuit design, compact structure, strong stability, high reliability. The universal mounting surface enables easy replacement of existing machines and equipment without causing almost any work delay, greatly saving time cost and installation cost. Clearly visible LED display lights can monitor the working status of sensor equipment at any time. Accurate detection, fast reaction speed, can achieve rapid operation process, mainly used in rubber compressor, plastic injection molding machine, printing machine, weaving machine and other mechanical equipment.oduct Features Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 5mm,8mm > Housing size: 10*18 *30 mm,17 *17 *28 mm,18 *18 *36 mm > Housing material: PBT > Output: PNP,NPN > Connection: cable > Mounting: Flush, Non-flush > Supply voltage: 10…30 VDC > Switching frequency: 500 Hz,700 Hz,800 Hz,1000 HZ > Load current: ≤100mA

LE10 series plastic square inductive proximity sensor is used to detect metal objects. It is highly tolerant to ambient temperature and insensitive to ambient dust, oil and moisture. It can be stably detected at temperatures ranging from -25℃ to 70℃. The housing is made of PBT and is cost effective with 2 metres of PVC cable and M8 connector. The size is 10*18 *30 mm,17 *17 *28 mm,18 *18 *36 mm, easy to install. Flush variants with ranges of up to 5 mm,Non-flush variants with ranges of up to 8 mm.The power supply voltage is 10… 30 VDC, NPN and PNP two output modes are available, the sensor output signal is strong. The sensor is CE certified with IP67 protection grade.

Description
LE10,LE17,LE18 series of small inductance sensors are suitable for most automation fields of economic hot products, with a variety of appearance and professional integrated circuit design, compact structure, strong stability, high reliability. The universal mounting surface enables easy replacement of existing machines and equipment without causing almost any work delay, greatly saving time cost and installation cost. Clearly visible LED display lights can monitor the working status of sensor equipment at any time. Accurate detection, fast reaction speed, can achieve rapid operation process, mainly used in rubber compressor, plastic injection molding machine, printing machine, weaving machine and other mechanical equipment.oduct Features

Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 5mm,8mm
> Housing size: 10*18 *30 mm,17 *17 *28 mm,18 *18 *36 mm
> Housing material: PBT
> Output: PNP,NPN
> Connection: cable
> Mounting: Flush, Non-flush
> Supply voltage: 10…30 VDC
> Switching frequency: 500 Hz,700 Hz,800 Hz,1000 HZ
> Load current: ≤100mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LE10SF05DPO
Product Name Inductive sensor 3 wires
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 to 0.3150 inch (5 to 8 mm)
Switching Frequency 0.5000 to 1 kHz
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1034-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Ultra High Snesitivity Ring Sensors - 9715-5000 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.4 inch (35.5 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details