LE08 series plastic square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10…30 VDC, NPN or PNP with normally open or close output mode, using non-contact detection, the longest detection distance is 1.5mm, can effectively reduce the workpiece collision accident. Rugged PC housing, equipped with 2 meters PVC cable or M8 connector with 0.2m cable, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade.
Description
LE08, LE10 and LE11 standard inductive sensor series are small in size, not limited by the installation space, the shell is made of PC, high performance and low cost, with LED output indicator light, clearly identify the working state of the sensor. The series is available in a variety of sizes to meet different installation requirements. The longest detection distance is 3mm, and the target object can be stably detected under the condition of workpiece shaking.
Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 2.5mm,3mm
> Housing size: 7.5 *8 *23 mm,7.5 *7.7 *23 mm, 8 *8 *23 mm,5.8 *10 *27 mm
> Housing material: PC
> Output: PNP,NPN
> Connection: cable
> Mounting: Non-flush
> Supply voltage: 10…30 VDC
> Switching frequency: 1000 HZ
> Load current: ≤100mA
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | LE08XSN25DPC |
| Product Name | plastic proximity sensor |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Rectangular |
| Operation Distance | 0.0984 to 0.1181 inch (2.5 to 3 mm) |
| Switching Frequency | 1 kHz |
| Power Requirements | DC Powered |