Shanghai Lanbao Sensing Technology Co., Ltd. high quality inductive sensors FY18DNO-E2

Description
Metal gear speed testing sensor is used to detect metal objects. The temperature range is from -25℃ to 70℃, which is not easy to be affected by the surrounding environment or background. The power supply voltage is 10…30 VDC, NPN and PNP two output modes can be selected, using non-contact detection, the longest detection distance is 2mm. The sensor is made of a solid nickel-copper alloy shell and is equipped with 2m cable and M12 connector for various installation scenarios. The sensor is CE certified with IP67 degree of protection. Description Gear speed testing sensor mainly uses the principle of electromagnetic induction to achieve the purpose of speed measurement, using nickel-copper alloy shell material, the main characteristics are: non-contact measurement, simple detection method, high detection accuracy, large output signal, strong anti-interference, strong impact resistance, unique appearance and portable installation design. The series of sensors has a variety of connection mode, output mode, case ruler. The sensor is widely used in speed and response detection of all kinds of high speed gears. Product Features > 40KHz high frequency; > ASIC design; > Perfect choice for gear speed testing application > Sensing distance: 2mm > Housing size: Φ18 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC > Connection: 2m PVC cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE > Switching frequency [F]: 25000 Hz > Current consumption:≤10mA
Datasheet
Description
Metal gear speed testing sensor is used to detect metal objects. The temperature range is from -25℃ to 70℃, which is not easy to be affected by the surrounding environment or background. The power supply voltage is 10…30 VDC, NPN and PNP two output modes can be selected, using non-contact detection, the longest detection distance is 2mm. The sensor is made of a solid nickel-copper alloy shell and is equipped with 2m cable and M12 connector for various installation scenarios. The sensor is CE certified with IP67 degree of protection. Description Gear speed testing sensor mainly uses the principle of electromagnetic induction to achieve the purpose of speed measurement, using nickel-copper alloy shell material, the main characteristics are: non-contact measurement, simple detection method, high detection accuracy, large output signal, strong anti-interference, strong impact resistance, unique appearance and portable installation design. The series of sensors has a variety of connection mode, output mode, case ruler. The sensor is widely used in speed and response detection of all kinds of high speed gears. Product Features > 40KHz high frequency; > ASIC design; > Perfect choice for gear speed testing application > Sensing distance: 2mm > Housing size: Φ18 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC > Connection: 2m PVC cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE > Switching frequency [F]: 25000 Hz > Current consumption:≤10mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
high quality inductive sensors - FY18DNO-E2 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
high quality inductive sensors
FY18DNO-E2
high quality inductive sensors FY18DNO-E2
Metal gear speed testing sensor is used to detect metal objects. The temperature range is from -25℃ to 70℃, which is not easy to be affected by the surrounding environment or background. The power supply voltage is 10…30 VDC, NPN and PNP two output modes can be selected, using non-contact detection, the longest detection distance is 2mm. The sensor is made of a solid nickel-copper alloy shell and is equipped with 2m cable and M12 connector for various installation scenarios. The sensor is CE certified with IP67 degree of protection. Description Gear speed testing sensor mainly uses the principle of electromagnetic induction to achieve the purpose of speed measurement, using nickel-copper alloy shell material, the main characteristics are: non-contact measurement, simple detection method, high detection accuracy, large output signal, strong anti-interference, strong impact resistance, unique appearance and portable installation design. The series of sensors has a variety of connection mode, output mode, case ruler. The sensor is widely used in speed and response detection of all kinds of high speed gears. Product Features > 40KHz high frequency; > ASIC design; > Perfect choice for gear speed testing application > Sensing distance: 2mm > Housing size: Φ18 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC > Connection: 2m PVC cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE > Switching frequency [F]: 25000 Hz > Current consumption:≤10mA

Metal gear speed testing sensor is used to detect metal objects. The temperature range is from -25℃ to 70℃, which is not easy to be affected by the surrounding environment or background. The power supply voltage is 10…30 VDC, NPN and PNP two output modes can be selected, using non-contact detection, the longest detection distance is 2mm. The sensor is made of a solid nickel-copper alloy shell and is equipped with 2m cable and M12 connector for various installation scenarios. The sensor is CE certified with IP67 degree of protection.

Description
Gear speed testing sensor mainly uses the principle of electromagnetic induction to achieve the purpose of speed measurement, using nickel-copper alloy shell material, the main characteristics are: non-contact measurement, simple detection method, high detection accuracy, large output signal, strong anti-interference, strong impact resistance, unique appearance and portable installation design. The series of sensors has a variety of connection mode, output mode, case ruler. The sensor is widely used in speed and response detection of all kinds of high speed gears.

Product Features
> 40KHz high frequency;
> ASIC design;
> Perfect choice for gear speed testing application
> Sensing distance: 2mm
> Housing size: Φ18
> Housing material: Nickel-copper alloy
> Output: PNP,NPN NO NC
> Connection: 2m PVC cable,M12 connector
> Mounting: Flush
> Supply voltage: 10…30 VDC
> Degree of protection: IP67
> Product certification: CE
> Switching frequency [F]: 25000 Hz
> Current consumption:≤10mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number FY18DNO-E2
Product Name high quality inductive sensors
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 25 kHz
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3032 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details