Shanghai Lanbao Sensing Technology Co., Ltd. 15mm metal capacitive sensor CR30XCF15DPCY

Description
“M30 metal and plastic capacitive proximity sensor, non-contact position detection is adopted; Detect various materials including metal, iron, stone, plastic, water, and grain; One-piece housing with high-brightness LED indicator; Cost-effective sensors for classic and more complex applications; Enhance detection distance, sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Quick installation thanks to visual adjustment indicator and universal mounting systems; The supply voltage is 10-30VDC, Nickel-copper alloy and PBT plastic housing material; Extended sensing distance, flush and non-flush housing mounting, 15mm and 25mm sensing distance; NPN/PNP NO/NC output mode; 2m PVC cable and M12 4-pin connector; CE UL EAC certificates;Short circuit protection, overload protection, reverse polarity protection” Description Lanbao M30 metal and plastic capacitive sensors are widely used idel for in both metal and non-metal (plastic, powder, liquid, etc.) material testing; IM30 series of robust capacitive proximity sensor designed for general detection of feed, grain, and solid materials; Ideal for level detection and position control; Integrated housing matches double highilghted LED indicator; Integrated housing matches double highilghted LED indicator; IP67, IP68 protection class which is effectively moisture-proof and dust-proof; Enhance detection distance; Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy; Stable processes thanks to very good EMC and precise switching point settings; The sensor is CE, UL and EAC approved and has a high immunity to noice from electronic communication. This makes the sensors very reliable. Product Features > Typically used as empty, full, and level indicator in tanks, silos, and containers. > Integrated housing matches double highilghted LED indicator > IP67, IP68 protection class which is effectively moisture-proof and dust-proof > The maximum operating voltage can be 40VDS which can effectively prevent the influence from power ripple > Enhance detection distance. Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy > High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity > Widely used in both metal and non-metal (plastic, powder, liquid, etc.) material testing > Sensing distance: 15mm, 25mm > Housing size: 30mm diameter > Housing material: Nickel-copper alloy/ plastic PBT > Output: NPN,PNP, DC 3 /4 wires > Output indication:Yellow LED > Connection: 2m PVC Cable/ M12 4-pin connector > Mounting: Flush/ Non-flush > IP67, IP68 Protection degree > CE UL EAC
Datasheet
Description
“M30 metal and plastic capacitive proximity sensor, non-contact position detection is adopted; Detect various materials including metal, iron, stone, plastic, water, and grain; One-piece housing with high-brightness LED indicator; Cost-effective sensors for classic and more complex applications; Enhance detection distance, sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Quick installation thanks to visual adjustment indicator and universal mounting systems; The supply voltage is 10-30VDC, Nickel-copper alloy and PBT plastic housing material; Extended sensing distance, flush and non-flush housing mounting, 15mm and 25mm sensing distance; NPN/PNP NO/NC output mode; 2m PVC cable and M12 4-pin connector; CE UL EAC certificates;Short circuit protection, overload protection, reverse polarity protection” Description Lanbao M30 metal and plastic capacitive sensors are widely used idel for in both metal and non-metal (plastic, powder, liquid, etc.) material testing; IM30 series of robust capacitive proximity sensor designed for general detection of feed, grain, and solid materials; Ideal for level detection and position control; Integrated housing matches double highilghted LED indicator; Integrated housing matches double highilghted LED indicator; IP67, IP68 protection class which is effectively moisture-proof and dust-proof; Enhance detection distance; Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy; Stable processes thanks to very good EMC and precise switching point settings; The sensor is CE, UL and EAC approved and has a high immunity to noice from electronic communication. This makes the sensors very reliable. Product Features > Typically used as empty, full, and level indicator in tanks, silos, and containers. > Integrated housing matches double highilghted LED indicator > IP67, IP68 protection class which is effectively moisture-proof and dust-proof > The maximum operating voltage can be 40VDS which can effectively prevent the influence from power ripple > Enhance detection distance. Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy > High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity > Widely used in both metal and non-metal (plastic, powder, liquid, etc.) material testing > Sensing distance: 15mm, 25mm > Housing size: 30mm diameter > Housing material: Nickel-copper alloy/ plastic PBT > Output: NPN,PNP, DC 3 /4 wires > Output indication:Yellow LED > Connection: 2m PVC Cable/ M12 4-pin connector > Mounting: Flush/ Non-flush > IP67, IP68 Protection degree > CE UL EAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15mm metal capacitive sensor - CR30XCF15DPCY - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
15mm metal capacitive sensor
CR30XCF15DPCY
15mm metal capacitive sensor CR30XCF15DPCY
“M30 metal and plastic capacitive proximity sensor, non-contact position detection is adopted; Detect various materials including metal, iron, stone, plastic, water, and grain; One-piece housing with high-brightness LED indicator; Cost-effective sensors for classic and more complex applications; Enhance detection distance, sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Quick installation thanks to visual adjustment indicator and universal mounting systems; The supply voltage is 10-30VDC, Nickel-copper alloy and PBT plastic housing material; Extended sensing distance, flush and non-flush housing mounting, 15mm and 25mm sensing distance; NPN/PNP NO/NC output mode; 2m PVC cable and M12 4-pin connector; CE UL EAC certificates;Short circuit protection, overload protection, reverse polarity protection” Description Lanbao M30 metal and plastic capacitive sensors are widely used idel for in both metal and non-metal (plastic, powder, liquid, etc.) material testing; IM30 series of robust capacitive proximity sensor designed for general detection of feed, grain, and solid materials; Ideal for level detection and position control; Integrated housing matches double highilghted LED indicator; Integrated housing matches double highilghted LED indicator; IP67, IP68 protection class which is effectively moisture-proof and dust-proof; Enhance detection distance; Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy; Stable processes thanks to very good EMC and precise switching point settings; The sensor is CE, UL and EAC approved and has a high immunity to noice from electronic communication. This makes the sensors very reliable. Product Features > Typically used as empty, full, and level indicator in tanks, silos, and containers. > Integrated housing matches double highilghted LED indicator > IP67, IP68 protection class which is effectively moisture-proof and dust-proof > The maximum operating voltage can be 40VDS which can effectively prevent the influence from power ripple > Enhance detection distance. Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy > High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity > Widely used in both metal and non-metal (plastic, powder, liquid, etc.) material testing > Sensing distance: 15mm, 25mm > Housing size: 30mm diameter > Housing material: Nickel-copper alloy/ plastic PBT > Output: NPN,PNP, DC 3 /4 wires > Output indication:Yellow LED > Connection: 2m PVC Cable/ M12 4-pin connector > Mounting: Flush/ Non-flush > IP67, IP68 Protection degree > CE UL EAC

“M30 metal and plastic capacitive proximity sensor, non-contact position detection is adopted; Detect various materials including metal, iron, stone, plastic, water, and grain; One-piece housing with high-brightness LED indicator; Cost-effective sensors for classic and more complex applications; Enhance detection distance, sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Quick installation thanks to visual adjustment indicator and universal mounting systems; The supply voltage is 10-30VDC, Nickel-copper alloy and PBT plastic housing material; Extended sensing distance, flush and non-flush housing mounting, 15mm and 25mm sensing distance; NPN/PNP NO/NC output mode; 2m PVC cable and M12 4-pin connector; CE UL EAC certificates;Short circuit protection, overload protection, reverse polarity protection”

Description
Lanbao M30 metal and plastic capacitive sensors are widely used idel for in both metal and non-metal (plastic, powder, liquid, etc.) material testing; IM30 series of robust capacitive proximity sensor designed for general detection of feed, grain, and solid materials; Ideal for level detection and position control; Integrated housing matches double highilghted LED indicator; Integrated housing matches double highilghted LED indicator; IP67, IP68 protection class which is effectively moisture-proof and dust-proof; Enhance detection distance; Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy; Stable processes thanks to very good EMC and precise switching point settings; The sensor is CE, UL and EAC approved and has a high immunity to noice from electronic communication. This makes the sensors very reliable.

Product Features
> Typically used as empty, full, and level indicator in tanks, silos, and containers.
> Integrated housing matches double highilghted LED indicator
> IP67, IP68 protection class which is effectively moisture-proof and dust-proof
> The maximum operating voltage can be 40VDS which can effectively prevent the influence from power ripple
> Enhance detection distance. Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy
> High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity
> Widely used in both metal and non-metal (plastic, powder, liquid, etc.) material testing
> Sensing distance: 15mm, 25mm
> Housing size: 30mm diameter
> Housing material: Nickel-copper alloy/ plastic PBT
> Output: NPN,PNP, DC 3 /4 wires
> Output indication:Yellow LED
> Connection: 2m PVC Cable/ M12 4-pin connector
> Mounting: Flush/ Non-flush
> IP67, IP68 Protection degree
> CE UL EAC

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CR30XCF15DPCY
Product Name 15mm metal capacitive sensor
Sensor Technology Capacitive Proximity Sensor
Operation Distance 0.5906 to 0.9843 inch (15 to 25 mm)
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Analog Series M12 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2362 inch (0.0 to 6 mm)
View Details
Proximity sensor - SMT-8M-A-NS-24V-E-2,5-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX4340-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details