Shanghai Lanbao Sensing Technology Co., Ltd. 10mm plastic M30 capacitive sensor IP67 CR30SCF10SBO-E2

Description
Lanbao M30 plastic cylindrical capacitive proximity sensor for detection of solid, liquid or granular objects; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 20-250VAC/DC, 2 wires; PBT plastic housing material; Flush and non-flush housing mounting, 10mm, 15mm and 20mm sensing distance(adjustable) ; Normally open and normally closed output mode; 2m PVC cable and M12 4-pin connection mode; CE UL EAC certificates;IP67 protection degree. Description Lanbao AC 20-250VAC/DC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; Capacitive sensor series is a series of robust capacitive proximity sensors designed for general detection of feed, grain, and solid materials; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 10mm, 15mm and 20mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation. Product Features > Capacitive sensors can also detect non-metallic materials > Sensing range adjustable by means of potentiometer or teach button > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures > Plastic or metal housings for different applications > Sensing distance: 10mm;15mm;20mm > Housing size: M30;Φ32 and Φ34 diameter > Wiring:AC/DC 2 wires > Supply voltage:20…250 VAC/DC > Housing material: Nickel-copper alloy/ PBT plastic > Output:NO/NC (depends on different P/N) > Connection: 2m PVC Cable and M12 4-pin connection > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, UL, EAC
Datasheet
Description
Lanbao M30 plastic cylindrical capacitive proximity sensor for detection of solid, liquid or granular objects; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 20-250VAC/DC, 2 wires; PBT plastic housing material; Flush and non-flush housing mounting, 10mm, 15mm and 20mm sensing distance(adjustable) ; Normally open and normally closed output mode; 2m PVC cable and M12 4-pin connection mode; CE UL EAC certificates;IP67 protection degree. Description Lanbao AC 20-250VAC/DC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; Capacitive sensor series is a series of robust capacitive proximity sensors designed for general detection of feed, grain, and solid materials; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 10mm, 15mm and 20mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation. Product Features > Capacitive sensors can also detect non-metallic materials > Sensing range adjustable by means of potentiometer or teach button > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures > Plastic or metal housings for different applications > Sensing distance: 10mm;15mm;20mm > Housing size: M30;Φ32 and Φ34 diameter > Wiring:AC/DC 2 wires > Supply voltage:20…250 VAC/DC > Housing material: Nickel-copper alloy/ PBT plastic > Output:NO/NC (depends on different P/N) > Connection: 2m PVC Cable and M12 4-pin connection > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, UL, EAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10mm plastic M30 capacitive sensor IP67 - CR30SCF10SBO-E2 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
10mm plastic M30 capacitive sensor IP67
CR30SCF10SBO-E2
10mm plastic M30 capacitive sensor IP67 CR30SCF10SBO-E2
Lanbao M30 plastic cylindrical capacitive proximity sensor for detection of solid, liquid or granular objects; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 20-250VAC/DC, 2 wires; PBT plastic housing material; Flush and non-flush housing mounting, 10mm, 15mm and 20mm sensing distance(adjustable) ; Normally open and normally closed output mode; 2m PVC cable and M12 4-pin connection mode; CE UL EAC certificates;IP67 protection degree. Description Lanbao AC 20-250VAC/DC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; Capacitive sensor series is a series of robust capacitive proximity sensors designed for general detection of feed, grain, and solid materials; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 10mm, 15mm and 20mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation. Product Features > Capacitive sensors can also detect non-metallic materials > Sensing range adjustable by means of potentiometer or teach button > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures > Plastic or metal housings for different applications > Sensing distance: 10mm;15mm;20mm > Housing size: M30;Φ32 and Φ34 diameter > Wiring:AC/DC 2 wires > Supply voltage:20…250 VAC/DC > Housing material: Nickel-copper alloy/ PBT plastic > Output:NO/NC (depends on different P/N) > Connection: 2m PVC Cable and M12 4-pin connection > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, UL, EAC

Lanbao M30 plastic cylindrical capacitive proximity sensor for detection of solid, liquid or granular objects; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 20-250VAC/DC, 2 wires; PBT plastic housing material; Flush and non-flush housing mounting, 10mm, 15mm and 20mm sensing distance(adjustable); Normally open and normally closed output mode; 2m PVC cable and M12 4-pin connection mode; CE UL EAC certificates;IP67 protection degree.

Description
Lanbao AC 20-250VAC/DC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; Capacitive sensor series is a series of robust capacitive proximity sensors designed for general detection of feed, grain, and solid materials; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 10mm, 15mm and 20mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation.

Product Features
> Capacitive sensors can also detect non-metallic materials
> Sensing range adjustable by means of potentiometer or teach button
> Optical adjustment indicator ensures reliable object detection to minimize potential machine failures
> Plastic or metal housings for different applications
> Sensing distance: 10mm;15mm;20mm
> Housing size: M30;Φ32 and Φ34 diameter
> Wiring:AC/DC 2 wires
> Supply voltage:20…250 VAC/DC
> Housing material: Nickel-copper alloy/ PBT plastic
> Output:NO/NC (depends on different P/N)
> Connection: 2m PVC Cable and M12 4-pin connection
> Mounting: Flush/ Non-flush
> IP67 protection degree
> Approve by CE, UL, EAC

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CR30SCF10SBO-E2
Product Name 10mm plastic M30 capacitive sensor IP67
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.3937 to 0.7874 inch (10 to 20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1223LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX1321 Photomicrosensor (Transmissive) - EE-SX1321 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
3 suppliers
Controller with Voltage Output - optoCONTROL CLS1000-AU-PNP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details