Shanghai Lanbao Sensing Technology Co., Ltd. M30 capacitive sensor AC/DC 2 wires CR30SCF10SBC

Description
Lanbao M30 plastic cylindrical capacitive proximity sensor for detection of solid, liquid or granular objects; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 20-250VAC/DC, 2 wires; PBT plastic housing material; Flush and non-flush housing mounting, 10mm, 15mm and 20mm sensing distance(adjustable) ; Normally open and normally closed output mode; 2m PVC cable and M12 4-pin connection mode; CE UL EAC certificates;IP67 protection degree. Description Lanbao AC 20-250VAC/DC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; Capacitive sensor series is a series of robust capacitive proximity sensors designed for general detection of feed, grain, and solid materials; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 10mm, 15mm and 20mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation. Product Features > Capacitive sensors can also detect non-metallic materials > Sensing range adjustable by means of potentiometer or teach button > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures > Plastic or metal housings for different applications > Sensing distance: 10mm;15mm;20mm > Housing size: M30;Φ32 and Φ34 diameter > Wiring:AC/DC 2 wires > Supply voltage:20…250 VAC/DC > Housing material: Nickel-copper alloy/ PBT plastic > Output:NO/NC (depends on different P/N) > Connection: 2m PVC Cable and M12 4-pin connection > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, UL, EAC
Datasheet
Description
Lanbao M30 plastic cylindrical capacitive proximity sensor for detection of solid, liquid or granular objects; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 20-250VAC/DC, 2 wires; PBT plastic housing material; Flush and non-flush housing mounting, 10mm, 15mm and 20mm sensing distance(adjustable) ; Normally open and normally closed output mode; 2m PVC cable and M12 4-pin connection mode; CE UL EAC certificates;IP67 protection degree. Description Lanbao AC 20-250VAC/DC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; Capacitive sensor series is a series of robust capacitive proximity sensors designed for general detection of feed, grain, and solid materials; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 10mm, 15mm and 20mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation. Product Features > Capacitive sensors can also detect non-metallic materials > Sensing range adjustable by means of potentiometer or teach button > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures > Plastic or metal housings for different applications > Sensing distance: 10mm;15mm;20mm > Housing size: M30;Φ32 and Φ34 diameter > Wiring:AC/DC 2 wires > Supply voltage:20…250 VAC/DC > Housing material: Nickel-copper alloy/ PBT plastic > Output:NO/NC (depends on different P/N) > Connection: 2m PVC Cable and M12 4-pin connection > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, UL, EAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M30 capacitive sensor AC/DC 2 wires - CR30SCF10SBC - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
M30 capacitive sensor AC/DC 2 wires
CR30SCF10SBC
M30 capacitive sensor AC/DC 2 wires CR30SCF10SBC
Lanbao M30 plastic cylindrical capacitive proximity sensor for detection of solid, liquid or granular objects; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 20-250VAC/DC, 2 wires; PBT plastic housing material; Flush and non-flush housing mounting, 10mm, 15mm and 20mm sensing distance(adjustable) ; Normally open and normally closed output mode; 2m PVC cable and M12 4-pin connection mode; CE UL EAC certificates;IP67 protection degree. Description Lanbao AC 20-250VAC/DC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; Capacitive sensor series is a series of robust capacitive proximity sensors designed for general detection of feed, grain, and solid materials; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 10mm, 15mm and 20mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation. Product Features > Capacitive sensors can also detect non-metallic materials > Sensing range adjustable by means of potentiometer or teach button > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures > Plastic or metal housings for different applications > Sensing distance: 10mm;15mm;20mm > Housing size: M30;Φ32 and Φ34 diameter > Wiring:AC/DC 2 wires > Supply voltage:20…250 VAC/DC > Housing material: Nickel-copper alloy/ PBT plastic > Output:NO/NC (depends on different P/N) > Connection: 2m PVC Cable and M12 4-pin connection > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, UL, EAC

Lanbao M30 plastic cylindrical capacitive proximity sensor for detection of solid, liquid or granular objects; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 20-250VAC/DC, 2 wires; PBT plastic housing material; Flush and non-flush housing mounting, 10mm, 15mm and 20mm sensing distance(adjustable); Normally open and normally closed output mode; 2m PVC cable and M12 4-pin connection mode; CE UL EAC certificates;IP67 protection degree.

Description
Lanbao AC 20-250VAC/DC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; Capacitive sensor series is a series of robust capacitive proximity sensors designed for general detection of feed, grain, and solid materials; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 10mm, 15mm and 20mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation.

Product Features
> Capacitive sensors can also detect non-metallic materials
> Sensing range adjustable by means of potentiometer or teach button
> Optical adjustment indicator ensures reliable object detection to minimize potential machine failures
> Plastic or metal housings for different applications
> Sensing distance: 10mm;15mm;20mm
> Housing size: M30;Φ32 and Φ34 diameter
> Wiring:AC/DC 2 wires
> Supply voltage:20…250 VAC/DC
> Housing material: Nickel-copper alloy/ PBT plastic
> Output:NO/NC (depends on different P/N)
> Connection: 2m PVC Cable and M12 4-pin connection
> Mounting: Flush/ Non-flush
> IP67 protection degree
> Approve by CE, UL, EAC

Supplier's Site Datasheet
10mm plastic M30 capacitive sensor - CR30SCF10SBC - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
10mm plastic M30 capacitive sensor
CR30SCF10SBC
10mm plastic M30 capacitive sensor CR30SCF10SBC
Lanbao M30 plastic cylindrical capacitive proximity sensor for detection of solid, liquid or granular objects; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 20-250VAC/DC, 2 wires; PBT plastic housing material; Flush and non-flush housing mounting, 10mm, 15mm and 20mm sensing distance(adjustable) ; Normally open and normally closed output mode; 2m PVC cable and M12 4-pin connection mode; CE UL EAC certificates;IP67 protection degree. Description Lanbao AC 20-250VAC/DC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; Capacitive sensor series is a series of robust capacitive proximity sensors designed for general detection of feed, grain, and solid materials; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 10mm, 15mm and 20mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation. Product Features > Capacitive sensors can also detect non-metallic materials > Sensing range adjustable by means of potentiometer or teach button > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures > Plastic or metal housings for different applications > Sensing distance: 10mm;15mm;20mm > Housing size: M30;Φ32 and Φ34 diameter > Wiring:AC/DC 2 wires > Supply voltage:20…250 VAC/DC > Housing material: Nickel-copper alloy/ PBT plastic > Output:NO/NC (depends on different P/N) > Connection: 2m PVC Cable and M12 4-pin connection > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, UL, EAC

Lanbao M30 plastic cylindrical capacitive proximity sensor for detection of solid, liquid or granular objects; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 20-250VAC/DC, 2 wires; PBT plastic housing material; Flush and non-flush housing mounting, 10mm, 15mm and 20mm sensing distance(adjustable); Normally open and normally closed output mode; 2m PVC cable and M12 4-pin connection mode; CE UL EAC certificates;IP67 protection degree.

Description
Lanbao AC 20-250VAC/DC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; Capacitive sensor series is a series of robust capacitive proximity sensors designed for general detection of feed, grain, and solid materials; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 10mm, 15mm and 20mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation.

Product Features
> Capacitive sensors can also detect non-metallic materials
> Sensing range adjustable by means of potentiometer or teach button
> Optical adjustment indicator ensures reliable object detection to minimize potential machine failures
> Plastic or metal housings for different applications
> Sensing distance: 10mm;15mm;20mm
> Housing size: M30;Φ32 and Φ34 diameter
> Wiring:AC/DC 2 wires
> Supply voltage:20…250 VAC/DC
> Housing material: Nickel-copper alloy/ PBT plastic
> Output:NO/NC (depends on different P/N)
> Connection: 2m PVC Cable and M12 4-pin connection
> Mounting: Flush/ Non-flush
> IP67 protection degree
> Approve by CE, UL, EAC

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CR30SCF10SBC
Product Name M30 capacitive sensor AC/DC 2 wires
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.3937 to 0.7874 inch (10 to 20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000866-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - 2093549 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details