Shanghai Lanbao Sensing Technology Co., Ltd. Capacitive proximity switch sensor CR18XCF08DNOY-E2

Description
“M18 metail and plastic capacitive proximity sensor, non-contact position detection is adopted; One-piece housing with high-brightness LED indicator; Cost-effective sensors for classic and more complex applications; Enhance detection distance, sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Quick installation thanks to visual adjustment indicator and universal mounting systems; The supply voltage is 10-30VDC, PBT plastic housing material; Extended sensing distance, flush and non-flush housing mounting, 8mm and 12mm sensing distance; NPN/PNP NO/NC output mode; 2m PVC cable and M12 4-pin connector; CE UL EAC certificates;Short circuit protection, overload protection, reverse polarity protection” Description Lanbao M18 metal and plastic capacitive sensors are widely used idel for in both metal and non-metal (plastic, powder, liquid, etc.) material testing; The built-in sensitivity adjuster allows easy configuration of detecting distance, making it ideal for application in various environmental settings; Integrated housing matches double highilghted LED indicator; IP67, IP68 protection class which is effectively moisture-proof and dust-proof; The maximum operating voltage can be 40VDS which can effectively prevent the influence from power ripple; Enhance detection distance; Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy; High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity; The sensor is CE, UL and EAC approved and has a high immunity to noice from electronic communication. This makes the sensors very reliable. Product Features > Integrated housing matches double highilghted LED indicator >IP67, IP68 protection class which is effectively moisture-proof and dust-proof > The maximum operating voltage can be 40VDS which can effectively prevent the influence from power ripple > Enhance detection distance. Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy > High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity > Widely used in both metal and non-metal (plastic, powder, liquid, etc.) material testing > Sensing distance: 8mm, 12mm > Housing size: 18mm diameter > Housing material: Nickel-copper alloy/ plastic PBT > Output: NPN,PNP, DC 3 /4 wires > Output indication:Yellow LED > Connection: 2m PVC Cable/ M12 4-pin connector > Mounting: Flush/ Non-flush > IP67, IP68 Protection degree
Datasheet
Description
“M18 metail and plastic capacitive proximity sensor, non-contact position detection is adopted; One-piece housing with high-brightness LED indicator; Cost-effective sensors for classic and more complex applications; Enhance detection distance, sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Quick installation thanks to visual adjustment indicator and universal mounting systems; The supply voltage is 10-30VDC, PBT plastic housing material; Extended sensing distance, flush and non-flush housing mounting, 8mm and 12mm sensing distance; NPN/PNP NO/NC output mode; 2m PVC cable and M12 4-pin connector; CE UL EAC certificates;Short circuit protection, overload protection, reverse polarity protection” Description Lanbao M18 metal and plastic capacitive sensors are widely used idel for in both metal and non-metal (plastic, powder, liquid, etc.) material testing; The built-in sensitivity adjuster allows easy configuration of detecting distance, making it ideal for application in various environmental settings; Integrated housing matches double highilghted LED indicator; IP67, IP68 protection class which is effectively moisture-proof and dust-proof; The maximum operating voltage can be 40VDS which can effectively prevent the influence from power ripple; Enhance detection distance; Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy; High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity; The sensor is CE, UL and EAC approved and has a high immunity to noice from electronic communication. This makes the sensors very reliable. Product Features > Integrated housing matches double highilghted LED indicator >IP67, IP68 protection class which is effectively moisture-proof and dust-proof > The maximum operating voltage can be 40VDS which can effectively prevent the influence from power ripple > Enhance detection distance. Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy > High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity > Widely used in both metal and non-metal (plastic, powder, liquid, etc.) material testing > Sensing distance: 8mm, 12mm > Housing size: 18mm diameter > Housing material: Nickel-copper alloy/ plastic PBT > Output: NPN,PNP, DC 3 /4 wires > Output indication:Yellow LED > Connection: 2m PVC Cable/ M12 4-pin connector > Mounting: Flush/ Non-flush > IP67, IP68 Protection degree
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive proximity switch sensor - CR18XCF08DNOY-E2 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
Capacitive proximity switch sensor
CR18XCF08DNOY-E2
Capacitive proximity switch sensor CR18XCF08DNOY-E2
“M18 metail and plastic capacitive proximity sensor, non-contact position detection is adopted; One-piece housing with high-brightness LED indicator; Cost-effective sensors for classic and more complex applications; Enhance detection distance, sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Quick installation thanks to visual adjustment indicator and universal mounting systems; The supply voltage is 10-30VDC, PBT plastic housing material; Extended sensing distance, flush and non-flush housing mounting, 8mm and 12mm sensing distance; NPN/PNP NO/NC output mode; 2m PVC cable and M12 4-pin connector; CE UL EAC certificates;Short circuit protection, overload protection, reverse polarity protection” Description Lanbao M18 metal and plastic capacitive sensors are widely used idel for in both metal and non-metal (plastic, powder, liquid, etc.) material testing; The built-in sensitivity adjuster allows easy configuration of detecting distance, making it ideal for application in various environmental settings; Integrated housing matches double highilghted LED indicator; IP67, IP68 protection class which is effectively moisture-proof and dust-proof; The maximum operating voltage can be 40VDS which can effectively prevent the influence from power ripple; Enhance detection distance; Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy; High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity; The sensor is CE, UL and EAC approved and has a high immunity to noice from electronic communication. This makes the sensors very reliable. Product Features > Integrated housing matches double highilghted LED indicator >IP67, IP68 protection class which is effectively moisture-proof and dust-proof > The maximum operating voltage can be 40VDS which can effectively prevent the influence from power ripple > Enhance detection distance. Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy > High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity > Widely used in both metal and non-metal (plastic, powder, liquid, etc.) material testing > Sensing distance: 8mm, 12mm > Housing size: 18mm diameter > Housing material: Nickel-copper alloy/ plastic PBT > Output: NPN,PNP, DC 3 /4 wires > Output indication:Yellow LED > Connection: 2m PVC Cable/ M12 4-pin connector > Mounting: Flush/ Non-flush > IP67, IP68 Protection degree

“M18 metail and plastic capacitive proximity sensor, non-contact position detection is adopted; One-piece housing with high-brightness LED indicator; Cost-effective sensors for classic and more complex applications; Enhance detection distance, sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Quick installation thanks to visual adjustment indicator and universal mounting systems; The supply voltage is 10-30VDC, PBT plastic housing material; Extended sensing distance, flush and non-flush housing mounting, 8mm and 12mm sensing distance; NPN/PNP NO/NC output mode; 2m PVC cable and M12 4-pin connector; CE UL EAC certificates;Short circuit protection, overload protection, reverse polarity protection”

Description
Lanbao M18 metal and plastic capacitive sensors are widely used idel for in both metal and non-metal (plastic, powder, liquid, etc.) material testing; The built-in sensitivity adjuster allows easy configuration of detecting distance, making it ideal for application in various environmental settings; Integrated housing matches double highilghted LED indicator; IP67, IP68 protection class which is effectively moisture-proof and dust-proof; The maximum operating voltage can be 40VDS which can effectively prevent the influence from power ripple; Enhance detection distance; Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy; High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity; The sensor is CE, UL and EAC approved and has a high immunity to noice from electronic communication. This makes the sensors very reliable.

Product Features
> Integrated housing matches double highilghted LED indicator
>IP67, IP68 protection class which is effectively moisture-proof and dust-proof
> The maximum operating voltage can be 40VDS which can effectively prevent the influence from power ripple
> Enhance detection distance. Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy
> High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity
> Widely used in both metal and non-metal (plastic, powder, liquid, etc.) material testing
> Sensing distance: 8mm, 12mm
> Housing size: 18mm diameter
> Housing material: Nickel-copper alloy/ plastic PBT
> Output: NPN,PNP, DC 3 /4 wires
> Output indication:Yellow LED
> Connection: 2m PVC Cable/ M12 4-pin connector
> Mounting: Flush/ Non-flush
> IP67, IP68 Protection degree

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CR18XCF08DNOY-E2
Product Name Capacitive proximity switch sensor
Sensor Technology Capacitive Proximity Sensor
Operation Distance 0.3150 to 0.4724 inch (8 to 12 mm)
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1845623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3784 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details