Shanghai Lanbao Sensing Technology Co., Ltd. sensor proximity capacitive CR18SCN08DPC-E2

Description
M18 metal capacitive proximity sensor, non-contact position detection is adopted; wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; DC 3/4 wires NPN PNP NO/NC output mode; 5mm and 8mm sensing distance;the supply voltage is 10-30VDC, nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, 5mm and 8mm sensing distance;M18 diameter dimension, M12 connection type and 2m PVC cable connection; CE UL EAC certificates Description Lanbao M18 capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.); With these sensors highly structured and non-dimensionally stable objects e.g. the fill levels of liquids or bulk materials can also be detected in direct contact with the medium or through a non-metallic container wall; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; 18mm diameter general appearance, suitable for most installation applications; high reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity;Sensibility could be adjusted by potentiometer. Product Features > Be able to detect both metal and nonmetal objects; > Be able to detect various media via nonmetallic container; > Reliable liquid level detection; > Capacitive sensors also function reliably in an extremely dusty or dirty environment. > Sensibility could be adjusted by potentiometer; > Sensing distance: 5mm, 8mm > Housing size: 18mm diameter > Housing material: Nickel-copper alloy,plastic PBT > Output: NPN,PNP, DC 3 /4 wires > Connection: Cable, M12 connector > Mounting: Flush, non-flush > Protection degree: IP67 > Certificate: CE UL EAC certificates
Datasheet
Description
M18 metal capacitive proximity sensor, non-contact position detection is adopted; wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; DC 3/4 wires NPN PNP NO/NC output mode; 5mm and 8mm sensing distance;the supply voltage is 10-30VDC, nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, 5mm and 8mm sensing distance;M18 diameter dimension, M12 connection type and 2m PVC cable connection; CE UL EAC certificates Description Lanbao M18 capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.); With these sensors highly structured and non-dimensionally stable objects e.g. the fill levels of liquids or bulk materials can also be detected in direct contact with the medium or through a non-metallic container wall; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; 18mm diameter general appearance, suitable for most installation applications; high reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity;Sensibility could be adjusted by potentiometer. Product Features > Be able to detect both metal and nonmetal objects; > Be able to detect various media via nonmetallic container; > Reliable liquid level detection; > Capacitive sensors also function reliably in an extremely dusty or dirty environment. > Sensibility could be adjusted by potentiometer; > Sensing distance: 5mm, 8mm > Housing size: 18mm diameter > Housing material: Nickel-copper alloy,plastic PBT > Output: NPN,PNP, DC 3 /4 wires > Connection: Cable, M12 connector > Mounting: Flush, non-flush > Protection degree: IP67 > Certificate: CE UL EAC certificates
Datasheet

Suppliers

Company
Product
Description
Supplier Links
sensor proximity capacitive - CR18SCN08DPC-E2 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
sensor proximity capacitive
CR18SCN08DPC-E2
sensor proximity capacitive CR18SCN08DPC-E2
M18 metal capacitive proximity sensor, non-contact position detection is adopted; wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; DC 3/4 wires NPN PNP NO/NC output mode; 5mm and 8mm sensing distance;the supply voltage is 10-30VDC, nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, 5mm and 8mm sensing distance;M18 diameter dimension, M12 connection type and 2m PVC cable connection; CE UL EAC certificates Description Lanbao M18 capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.); With these sensors highly structured and non-dimensionally stable objects e.g. the fill levels of liquids or bulk materials can also be detected in direct contact with the medium or through a non-metallic container wall; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; 18mm diameter general appearance, suitable for most installation applications; high reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity;Sensibility could be adjusted by potentiometer. Product Features > Be able to detect both metal and nonmetal objects; > Be able to detect various media via nonmetallic container; > Reliable liquid level detection; > Capacitive sensors also function reliably in an extremely dusty or dirty environment. > Sensibility could be adjusted by potentiometer; > Sensing distance: 5mm, 8mm > Housing size: 18mm diameter > Housing material: Nickel-copper alloy,plastic PBT > Output: NPN,PNP, DC 3 /4 wires > Connection: Cable, M12 connector > Mounting: Flush, non-flush > Protection degree: IP67 > Certificate: CE UL EAC certificates

M18 metal capacitive proximity sensor, non-contact position detection is adopted; wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; DC 3/4 wires NPN PNP NO/NC output mode; 5mm and 8mm sensing distance;the supply voltage is 10-30VDC, nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, 5mm and 8mm sensing distance;M18 diameter dimension, M12 connection type and 2m PVC cable connection; CE UL EAC certificates

Description
Lanbao M18 capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.); With these sensors highly structured and non-dimensionally stable objects e.g. the fill levels of liquids or bulk materials can also be detected in direct contact with the medium or through a non-metallic container wall; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; 18mm diameter general appearance, suitable for most installation applications; high reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity;Sensibility could be adjusted by potentiometer.

Product Features
> Be able to detect both metal and nonmetal objects;
> Be able to detect various media via nonmetallic container;
> Reliable liquid level detection;
> Capacitive sensors also function reliably in an extremely dusty or dirty environment.
> Sensibility could be adjusted by potentiometer;
> Sensing distance: 5mm, 8mm
> Housing size: 18mm diameter
> Housing material: Nickel-copper alloy,plastic PBT
> Output: NPN,PNP, DC 3 /4 wires
> Connection: Cable, M12 connector
> Mounting: Flush, non-flush
> Protection degree: IP67
> Certificate: CE UL EAC certificates

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CR18SCN08DPC-E2
Product Name sensor proximity capacitive
Sensor Technology Capacitive Proximity Sensor
Operation Distance 0.1969 to 0.3150 inch (5 to 8 mm)
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1845619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4328 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details