Shanghai Lanbao Sensing Technology Co., Ltd. capacitive touch sensor CR12CN04DPC-E2

Description
M12 cylindrical capacitive proximity sensor, non-contact position detection is adopted; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy material; Flush and non-flush housing mounting, SN:2mm and 4mm; PNP NO output mode; CE UL EAC certificates,obtain certifications from authoritative institutions; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; Capacitive sensors also function reliably in an extremely dusty or dirty environment. Description Lanbao capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.);M12 series clindrical capacitive sensors are capable of detecting any material with dielectric different from air; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; 12mm diameter general appearance, suitable for most installation applications; High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity; The built-in sensitivity adjuster allows easy configuration of detecting distance, which is widely adopted in different industries. Product Features > Be able to detect both metal and nonmetal objects; > Be able to detect various media via nonmetallic container; > Reliable liquid level detection; > Ideal for level detection and position control > Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning > Sensing distance: 2mm, 4mm > Housing size: 12mm diameter > Housing material: Nickel-copper alloy,plastic PBT > Output: NPN,PNP, DC 3 wires > Connection: Cable, M12 connector > Mounting: Flush, non-flush > Protection degree: IP67 > Certificates: CE UL EAC
Datasheet
Description
M12 cylindrical capacitive proximity sensor, non-contact position detection is adopted; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy material; Flush and non-flush housing mounting, SN:2mm and 4mm; PNP NO output mode; CE UL EAC certificates,obtain certifications from authoritative institutions; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; Capacitive sensors also function reliably in an extremely dusty or dirty environment. Description Lanbao capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.);M12 series clindrical capacitive sensors are capable of detecting any material with dielectric different from air; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; 12mm diameter general appearance, suitable for most installation applications; High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity; The built-in sensitivity adjuster allows easy configuration of detecting distance, which is widely adopted in different industries. Product Features > Be able to detect both metal and nonmetal objects; > Be able to detect various media via nonmetallic container; > Reliable liquid level detection; > Ideal for level detection and position control > Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning > Sensing distance: 2mm, 4mm > Housing size: 12mm diameter > Housing material: Nickel-copper alloy,plastic PBT > Output: NPN,PNP, DC 3 wires > Connection: Cable, M12 connector > Mounting: Flush, non-flush > Protection degree: IP67 > Certificates: CE UL EAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
capacitive touch sensor CR12CN04DPC-E2
M12 cylindrical capacitive proximity sensor, non-contact position detection is adopted; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy material; Flush and non-flush housing mounting, SN:2mm and 4mm; PNP NO output mode; CE UL EAC certificates,obtain certifications from authoritative institutions; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; Capacitive sensors also function reliably in an extremely dusty or dirty environment. Description Lanbao capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.);M12 series clindrical capacitive sensors are capable of detecting any material with dielectric different from air; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; 12mm diameter general appearance, suitable for most installation applications; High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity; The built-in sensitivity adjuster allows easy configuration of detecting distance, which is widely adopted in different industries. Product Features > Be able to detect both metal and nonmetal objects; > Be able to detect various media via nonmetallic container; > Reliable liquid level detection; > Ideal for level detection and position control > Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning > Sensing distance: 2mm, 4mm > Housing size: 12mm diameter > Housing material: Nickel-copper alloy,plastic PBT > Output: NPN,PNP, DC 3 wires > Connection: Cable, M12 connector > Mounting: Flush, non-flush > Protection degree: IP67 > Certificates: CE UL EAC

M12 cylindrical capacitive proximity sensor, non-contact position detection is adopted; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy material; Flush and non-flush housing mounting, SN:2mm and 4mm; PNP NO output mode; CE UL EAC certificates,obtain certifications from authoritative institutions; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; Capacitive sensors also function reliably in an extremely dusty or dirty environment.

Description
Lanbao capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.);M12 series clindrical capacitive sensors are capable of detecting any material with dielectric different from air; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; 12mm diameter general appearance, suitable for most installation applications; High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity; The built-in sensitivity adjuster allows easy configuration of detecting distance, which is widely adopted in different industries.

Product Features
> Be able to detect both metal and nonmetal objects;
> Be able to detect various media via nonmetallic container;
> Reliable liquid level detection;
> Ideal for level detection and position control
> Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning
> Sensing distance: 2mm, 4mm
> Housing size: 12mm diameter
> Housing material: Nickel-copper alloy,plastic PBT
> Output: NPN,PNP, DC 3 wires
> Connection: Cable, M12 connector
> Mounting: Flush, non-flush
> Protection degree: IP67
> Certificates: CE UL EAC

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CR12CN04DPC-E2
Product Name capacitive touch sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEF-M18B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 11.02 mils (280 µm)
Switching Frequency 3 kHz
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Rectangular Magnetic Proximity Sensor - S3402 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 inch (10 mm)
View Details
Photoelectric Proximity Sensors - 5000004958-SE - TE Connectivity
Specs
Operation Distance 197 inch (5000 mm)
View Details