Shanghai Lanbao Sensing Technology Co., Ltd. small capacitive sensor CR12CF02DPC

Description
M12 cylindrical capacitive proximity sensor, non-contact position detection is adopted; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy material; Flush and non-flush housing mounting, SN:2mm and 4mm; PNP NO output mode; CE UL EAC certificates,obtain certifications from authoritative institutions; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; Capacitive sensors also function reliably in an extremely dusty or dirty environment. Description Lanbao capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.);M12 series clindrical capacitive sensors are capable of detecting any material with dielectric different from air; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; 12mm diameter general appearance, suitable for most installation applications; High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity; The built-in sensitivity adjuster allows easy configuration of detecting distance, which is widely adopted in different industries. Product Features > Be able to detect both metal and nonmetal objects; > Be able to detect various media via nonmetallic container; > Reliable liquid level detection; > Ideal for level detection and position control > Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning > Sensing distance: 2mm, 4mm > Housing size: 12mm diameter > Housing material: Nickel-copper alloy,plastic PBT > Output: NPN,PNP, DC 3 wires > Connection: Cable, M12 connector > Mounting: Flush, non-flush > Protection degree: IP67 > Certificates: CE UL EAC
Datasheet
Description
M12 cylindrical capacitive proximity sensor, non-contact position detection is adopted; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy material; Flush and non-flush housing mounting, SN:2mm and 4mm; PNP NO output mode; CE UL EAC certificates,obtain certifications from authoritative institutions; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; Capacitive sensors also function reliably in an extremely dusty or dirty environment. Description Lanbao capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.);M12 series clindrical capacitive sensors are capable of detecting any material with dielectric different from air; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; 12mm diameter general appearance, suitable for most installation applications; High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity; The built-in sensitivity adjuster allows easy configuration of detecting distance, which is widely adopted in different industries. Product Features > Be able to detect both metal and nonmetal objects; > Be able to detect various media via nonmetallic container; > Reliable liquid level detection; > Ideal for level detection and position control > Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning > Sensing distance: 2mm, 4mm > Housing size: 12mm diameter > Housing material: Nickel-copper alloy,plastic PBT > Output: NPN,PNP, DC 3 wires > Connection: Cable, M12 connector > Mounting: Flush, non-flush > Protection degree: IP67 > Certificates: CE UL EAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
small capacitive sensor CR12CF02DPC
M12 cylindrical capacitive proximity sensor, non-contact position detection is adopted; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy material; Flush and non-flush housing mounting, SN:2mm and 4mm; PNP NO output mode; CE UL EAC certificates,obtain certifications from authoritative institutions; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; Capacitive sensors also function reliably in an extremely dusty or dirty environment. Description Lanbao capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.);M12 series clindrical capacitive sensors are capable of detecting any material with dielectric different from air; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; 12mm diameter general appearance, suitable for most installation applications; High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity; The built-in sensitivity adjuster allows easy configuration of detecting distance, which is widely adopted in different industries. Product Features > Be able to detect both metal and nonmetal objects; > Be able to detect various media via nonmetallic container; > Reliable liquid level detection; > Ideal for level detection and position control > Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning > Sensing distance: 2mm, 4mm > Housing size: 12mm diameter > Housing material: Nickel-copper alloy,plastic PBT > Output: NPN,PNP, DC 3 wires > Connection: Cable, M12 connector > Mounting: Flush, non-flush > Protection degree: IP67 > Certificates: CE UL EAC

M12 cylindrical capacitive proximity sensor, non-contact position detection is adopted; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy material; Flush and non-flush housing mounting, SN:2mm and 4mm; PNP NO output mode; CE UL EAC certificates,obtain certifications from authoritative institutions; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; Capacitive sensors also function reliably in an extremely dusty or dirty environment.

Description
Lanbao capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.);M12 series clindrical capacitive sensors are capable of detecting any material with dielectric different from air; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; 12mm diameter general appearance, suitable for most installation applications; High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity; The built-in sensitivity adjuster allows easy configuration of detecting distance, which is widely adopted in different industries.

Product Features
> Be able to detect both metal and nonmetal objects;
> Be able to detect various media via nonmetallic container;
> Reliable liquid level detection;
> Ideal for level detection and position control
> Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning
> Sensing distance: 2mm, 4mm
> Housing size: 12mm diameter
> Housing material: Nickel-copper alloy,plastic PBT
> Output: NPN,PNP, DC 3 wires
> Connection: Cable, M12 connector
> Mounting: Flush, non-flush
> Protection degree: IP67
> Certificates: CE UL EAC

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CR12CF02DPC
Product Name small capacitive sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3004 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details